EN
  • EN
  • DE

XC6204B302DR

Part No XC6204B302DR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Description (Can be used with low ESR Capacitor Compatible. ON-OFF Switch) High Speed LDO Regulators
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413617-XC6204B302DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6204B302DR CAD Model

Description

The XC6204B302DR is a highly precise and low power consumption LDO (Low Dropout) regulator manufactured by Torex Semiconductor Ltd. This voltage regulator is designed to provide a stable output voltage even when the input voltage fluctuates, making it ideal for portable and battery-powered devices where efficiency and consistent performance are critical.

Applications

  • Mobile Phones and Smartphones: Power management for various internal circuits.
  • Wireless Communication Devices: Stabilizing power for Bluetooth, Wi-Fi, and other RF modules.
  • Portable Audio Players: Ensuring stable power for audio processing and amplification.
  • Digital Cameras: Regulating power for image sensors and processing units.
  • Wearable Devices: Powering microcontrollers and sensors in smartwatches and fitness trackers.
  • IoT (Internet of Things) Devices: Power management in low-power sensor nodes and communication modules.

Features

  • Low Dropout Voltage: Ensures stable output even with a small difference between input and output voltage.
  • High Accuracy: Provides a precise output voltage, typically within a tight tolerance.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Short Circuit Protection: Protects the regulator and connected circuitry from damage in case of a short circuit.
  • Over Temperature Protection: Shuts down the regulator if the temperature exceeds a safe operating level.
  • Small Package: Available in compact packages suitable for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current helps prolong battery life in portable devices.
  • Stable Operation: Provides a consistent output voltage, improving the reliability of connected circuits.
  • Protection Against Faults: Short circuit and over temperature protection prevent damage to the regulator and connected components.
  • Compact Design: Small package size allows for integration into densely populated PCBs.
  • Simplified Power Management: Reduces the need for complex power management circuitry.

Additional Details

The XC6204B302DR has a fixed output voltage of 3.0V. It is designed to operate over a wide input voltage range and offers excellent transient response to load changes. The device incorporates a built-in inrush current limit circuit, minimizing stress on the input power source during startup. It is typically available in a SOT-25 package. Detailed specifications include an input voltage range of 1.8V to 6.0V, an output voltage accuracy of ±2%, and a typical dropout voltage of 200mV at 100mA output current. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9337 $58.6740
48+ $2.4070 $115.5360
75+ $2.3319 $174.8925
103+ $2.2569 $232.4607
133+ $2.1818 $290.1794
178+ $1.9554 $348.0612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,100 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess