EN
  • EN
  • DE

XC6206J302MR-G

Part No XC6206J302MR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959761-XC6206J302MR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6206J302MR-G CAD Model

Description

The XC6206J302MR-G is a low dropout (LDO) regulator manufactured by Torex Semiconductor. It is designed to provide a stable and accurate output voltage from a wide range of input voltages, making it suitable for various battery-powered and portable applications. This LDO regulator features low quiescent current and high ripple rejection, ensuring efficient and reliable performance.

Applications:

  • Battery-Powered Devices
  • Portable Electronics
  • Wireless Communication Devices
  • Microcontroller Power Supplies
  • Sensor Power Supplies

Features:

  • Low Dropout Voltage: Maintains stable output voltage even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption, extending battery life.
  • High Ripple Rejection: Effectively suppresses noise and ripple from the input voltage.
  • Overcurrent Protection: Protects the regulator and load from excessive current.
  • Short Circuit Protection: Shuts down the output in case of a short circuit.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current maximizes battery life in portable devices.
  • Stable Output Voltage: Provides a stable and accurate output voltage, ensuring reliable performance of the connected load.
  • Reduced Noise: High ripple rejection minimizes noise and interference in sensitive circuits.
  • Enhanced System Protection: Overcurrent and short circuit protection prevent damage to the regulator and load.
  • Compact Design: Small package allows for use in space-constrained applications.

Technical Specifications:

The XC6206J302MR-G provides a fixed output voltage, in this case, 3.0V (J30 = 3.0V). The input voltage range is typically 2.0V to 6.0V. The dropout voltage is typically around 200mV at a 100mA load current. The quiescent current is very low, typically around 2 μA. The output current capability is up to 200mA. The ripple rejection is typically 70dB at 1 kHz. It is available in a SOT-25 or similar small surface mount package. Operating temperature range is generally -40°C to +85°C.

The XC6206J302MR-G is a versatile and efficient LDO regulator suitable for a wide range of battery-powered and portable applications. Its low dropout voltage, low quiescent current, and high ripple rejection make it an ideal choice for designers requiring stable and efficient power management.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1488 $50.5920
820+ $0.1221 $100.1220
1,270+ $0.1183 $150.2410
1,750+ $0.1145 $200.3750
2,260+ $0.1107 $250.1820
3,025+ $0.0992 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess