The XC6206P162PR is a highly accurate, low power consumption, positive voltage regulator manufactured by Torex Semiconductor Ltd. This regulator is designed to provide a stable output voltage with low dropout voltage, making it ideal for battery-powered applications and portable devices where efficiency and space are critical.
Applications
- Power supply for portable devices (smartphones, tablets)
- Battery-powered equipment
- Power management in wireless modules
- Regulation for microcontrollers and other low-power ICs
- Energy harvesting applications
Features
- Low dropout voltage
- High output voltage accuracy
- Low quiescent current
- Overcurrent protection
- Small package size (SOT-25)
- Short circuit protection
Benefits
- Extends battery life due to low power consumption
- Provides a stable and accurate voltage supply for reliable operation
- Protects the regulator and the load from overcurrent and short circuit conditions
- Reduces board space and cost due to small package size
- Simplified circuit design
Additional Details
The XC6206P162PR provides a fixed output voltage of 1.6V. The low dropout voltage allows the regulator to maintain a stable output even when the input voltage approaches the output voltage. The quiescent current is the current consumed by the regulator when it is not supplying any load. The overcurrent protection limits the output current to prevent damage from excessive load. The SOT-25 package is a small surface-mount package that saves board space. The device also features short circuit protection, further enhancing its reliability. A ceramic capacitor is typically recommended for output stability. The datasheet provides detailed information on the device's electrical characteristics, thermal performance, and application guidelines. The regulator's enable/disable function can be used to further reduce power consumption when the regulator is not needed.