The XC6206P272PR is a highly precise, low power consumption positive voltage regulator manufactured by Torex Semiconductor Ltd. It is designed for use in various portable devices and other applications where stable voltage regulation and efficiency are critical.
Applications:
- Mobile phones
- Wireless communication devices
- Portable audio players
- Cameras
- Wearable devices
- Microcontroller power supplies
Features:
- High Accuracy: ±2%
- Low Power Consumption: 2.0μA (TYP.)
- Low Dropout Voltage: 200mV @ 100mA
- Input Voltage Range: 2.0V to 6.0V
- Output Voltage: 2.7V (Fixed)
- Output Current: 200mA
- Over Current Protection
- Short Circuit Protection
- Small Package: SOT-25
Benefits:
- Stable and accurate voltage regulation for sensitive electronic components
- Extended battery life due to low power consumption
- Efficient operation with low dropout voltage, minimizing power loss
- Protection against overcurrent and short circuit conditions, enhancing system reliability
- Compact size allows for use in space-constrained applications
Additional Details:
The XC6206P272PR operates with an input voltage range of 2.0V to 6.0V and provides a fixed output voltage of 2.7V with high accuracy (±2%). It features a low dropout voltage of 200mV at 100mA output current, contributing to efficient power conversion. The regulator includes built-in overcurrent protection and short-circuit protection, safeguarding the device and the load from potential damage. The extremely low quiescent current of 2.0μA (typical) minimizes power consumption in standby mode, crucial for battery-powered devices. The SOT-25 package ensures a small footprint, making it suitable for compact electronic devices. The Torex XC6206P272PR offers a reliable and efficient voltage regulation solution for a wide range of portable applications.