EN
  • EN
  • DE

XC6209A332PRN

Part No XC6209A332PRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413790-XC6209A332PRN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6209A332PRN CAD Model

Description

The XC6209A332PRN is a low dropout (LDO) regulator produced by Torex Semiconductor Ltd. This regulator is designed to provide a stable and efficient voltage supply for various electronic circuits, particularly those operating in portable and battery-powered devices. Its key features include low quiescent current, high accuracy, and multiple protection mechanisms.

Applications

  • Portable Electronics: Powering microcontrollers, memory, and other components in devices like MP3 players and digital cameras.
  • Wireless Devices: Providing a stable voltage supply for RF modules, Bluetooth devices, and other wireless communication ICs.
  • Wearable Technology: Regulating voltage for sensors, processors, and display drivers in smartwatches and fitness trackers.
  • Medical Devices: Ensuring reliable power for sensors and monitoring circuits in portable medical equipment.
  • IoT Devices: Supplying power to microcontrollers, sensors, and communication modules in various IoT applications.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the desired output voltage.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage with minimal variation.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current draw.
  • Short Circuit Protection: Shuts down the output in the event of a short circuit to prevent damage.
  • Thermal Shutdown Protection: Prevents overheating and damage by shutting down the regulator when the temperature exceeds a safe limit.
  • Small Package Size: Available in compact packages such as SOT-23 or DFN, making it suitable for space-constrained applications.

Benefits

  • Extended Battery Life: The low quiescent current minimizes power consumption, resulting in longer battery life for portable devices.
  • Stable and Reliable Power Supply: Provides a consistent and accurate output voltage, ensuring optimal performance of connected components.
  • Protection Against Fault Conditions: Overcurrent, short circuit, and thermal shutdown protection enhance the reliability and longevity of the regulator and the overall system.
  • Compact Design: The small package size allows for easy integration into small and portable devices.
  • Simplified Circuit Design: Requires few external components, simplifying the overall circuit design and reducing cost.

Additional Details

The XC6209A332PRN typically operates with an input voltage range of 1.8V to 6.0V and provides a fixed output voltage of 3.3V. The PRN suffix typically indicates a specific tape and reel packaging for automated assembly. It is designed for applications where efficiency and stable voltage regulation are critical. This LDO regulator is a good choice for low-power applications requiring a stable 3.3V supply.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess