EN
  • EN
  • DE

XC6209F252DRN

Part No XC6209F252DRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413893-XC6209F252DRN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6209F252DRN CAD Model

Description

The XC6209F252DRN is a low dropout (LDO) voltage regulator IC manufactured by Torex Semiconductor Ltd. This regulator is designed to provide a stable and accurate output voltage, making it suitable for a wide range of applications, particularly in battery-powered and portable devices where efficiency and size are critical.

Applications:

  • Portable Electronics: Powering microcontrollers and other components in smartphones, tablets, and handheld devices.
  • Wireless Communication Devices: Regulating voltage for RF transceivers, Bluetooth modules, and Wi-Fi chips.
  • Wearable Technology: Supplying power to sensors, processors, and displays in smartwatches and fitness trackers.
  • IoT (Internet of Things) Devices: Providing stable voltage for low-power sensors and communication modules in connected devices.
  • Audio Equipment: Powering audio amplifiers and digital signal processors (DSPs) in portable audio players and headphones.
  • Medical Devices: Regulating voltage for sensors and microcontrollers in portable medical equipment.

Features:

  • Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage for reliable performance.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current draw.
  • Short Circuit Protection: Provides protection against short circuits, preventing damage to the regulator and load.
  • Small Package Size: Available in compact packages, suitable for space-constrained applications.
  • Stable with Ceramic Capacitors: Maintains stable operation with ceramic output capacitors, reducing the need for bulky electrolytic capacitors.

Benefits:

  • Extended Battery Life: Low power consumption and low dropout voltage maximize battery life in portable devices.
  • Improved System Reliability: Stable and accurate output voltage enhances the reliability of connected components.
  • Reduced Component Count: Minimal external components required for operation, simplifying circuit design and reducing board space.
  • Protection Against Faults: Overcurrent and short circuit protection safeguard the regulator and load from damage.
  • Compact Design: Small package options enable integration into compact and portable devices.
  • Enhanced Power Efficiency: Minimizes power loss and improves overall system efficiency.

Additional Details:

The XC6209F252DRN is designed to deliver a fixed output voltage of 2.5V. It typically operates with an input voltage range of 2.0V to 6.0V. The dropout voltage, quiescent current, and output voltage accuracy specifications can be found in the official datasheet from Torex Semiconductor Ltd. This regulator is well-suited for applications requiring a regulated 2.5V supply with high efficiency and minimal power consumption.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess