EN
  • EN
  • DE

XC6209F432MR

Part No XC6209F432MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413910-XC6209F432MR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6209F432MR CAD Model

Description

The XC6209F432MR is a low dropout (LDO) voltage regulator manufactured by Torex Semiconductor Ltd. It's designed to provide a stable and precise 4.3V output voltage, making it suitable for a variety of applications, particularly those in battery-powered and portable devices where efficiency and size are critical.

Applications:

  • Smartphones and Mobile Devices: Powering core components such as microcontrollers, memory, and display drivers that require 4.3V.
  • Wireless Communication Devices: Regulating voltage for RF transceivers, Bluetooth modules, and Wi-Fi chips operating at 4.3V.
  • Portable Audio Players: Ensuring stable power for audio amplifiers and digital signal processors (DSPs) that need 4.3V.
  • Digital Cameras and Camcorders: Providing a stable voltage source for image sensors and processing units requiring 4.3V.
  • Wearable Devices: Powering sensors, microcontrollers, and displays in smartwatches, fitness trackers, and other wearable gadgets that operate on 4.3V.
  • IoT (Internet of Things) Devices: Supplying stable voltage to sensors, communication modules, and microcontrollers in connected devices that utilize a 4.3V supply.

Features:

  • Low Dropout Voltage: Enables efficient operation even when the input voltage is close to the output voltage.
  • High Accuracy: Delivers a precise and stable 4.3V output voltage, ensuring reliable performance of connected components.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life in portable applications.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current flow.
  • Short Circuit Protection: Prevents damage to the regulator and the load in the event of a short circuit condition.
  • Small Package Size: Available in compact packages such as SOT-25 or DFN, making it suitable for space-constrained applications.
  • Stable with Ceramic Capacitors: Maintains stable operation even when using ceramic output capacitors, which are preferred for their small size and low ESR.

Benefits:

  • Extended Battery Life: Low power consumption and low dropout voltage contribute to longer battery life in portable devices.
  • Improved System Reliability: Precise and stable output voltage enhances the reliability of connected components and overall system performance.
  • Reduced Component Count: Requires minimal external components, simplifying circuit design and reducing board space requirements.
  • Protection Against Faults: Overcurrent and short circuit protection safeguard the regulator and the load from potential damage.
  • Compact Design: Small package options enable integration into compact and portable devices.
  • Enhanced Power Efficiency: Minimizes power loss and improves the overall efficiency of the power management system.

Additional Details:

The XC6209F432MR is designed to provide a fixed output voltage of 4.3V. It typically operates with an input voltage range of 2.0V to 6.0V. Specific details regarding dropout voltage, quiescent current, and output voltage accuracy can be found in the official datasheet provided by Torex Semiconductor Ltd. This regulator is well-suited for applications requiring a stable and efficient 4.3V power supply.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess