EN
  • EN
  • DE

XC6210A502PR

Part No XC6210A502PR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Description High Current, High Speed LDO Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 1281705-XC6210A502PR
Manufacturer Homepage www.torex.co.jp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6210A502PR CAD Model

Description

The XC6210A502PR is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable and efficient power supply for various electronic devices. This regulator is characterized by its low quiescent current and high ripple rejection, making it suitable for battery-powered applications and noise-sensitive circuits.

Applications:

  • Mobile phones and smartphones: Power management for various internal circuits.
  • Wireless communication devices: Supplying power to RF transceivers and other wireless components.
  • Portable audio players: Ensuring stable power for audio amplifiers and digital signal processors.
  • Battery-powered equipment: Providing regulated voltage for microcontrollers and sensors.
  • Wearable devices: Powering low-voltage circuits in smartwatches and fitness trackers.

Features:

  • Low dropout voltage: Ensures stable output even with a small difference between input and output voltage.
  • Low quiescent current: Minimizes power consumption in standby mode, extending battery life.
  • High ripple rejection: Filters out noise and voltage fluctuations from the input power supply.
  • Overcurrent protection: Protects the regulator and connected circuits from damage due to excessive current.
  • Thermal shutdown protection: Prevents the regulator from overheating and failing.
  • Small package size: Allows for compact designs and efficient board space utilization.

Benefits:

  • Improved battery life: Low quiescent current and efficient regulation extend the operational time of battery-powered devices.
  • Stable power supply: Provides a consistent and reliable voltage output, ensuring proper operation of connected circuits.
  • Enhanced noise immunity: High ripple rejection minimizes the impact of noise on sensitive circuits.
  • Protection against damage: Overcurrent and thermal shutdown features protect the regulator and connected components from potential damage.
  • Compact design: Small package size allows for integration into space-constrained applications.

Additional Details:

The XC6210A502PR typically operates with an input voltage range of 1.8V to 6.0V and provides a fixed output voltage of 5.0V. It is available in a small SOT-25 package. The regulator's low dropout voltage allows it to maintain a stable output voltage even when the input voltage drops close to the output voltage. This is particularly important in battery-powered applications where the battery voltage decreases over time. The high ripple rejection capability is crucial in applications where the input power supply is noisy, such as in switching power supplies or environments with electromagnetic interference. The integrated overcurrent and thermal shutdown protection features ensure the reliability and longevity of the regulator and the connected circuits. Torex Semiconductor is a reputable manufacturer known for producing high-quality power management ICs, making the XC6210A502PR a dependable choice for various electronic applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7078 $61.2014
30+ $3.8635 $115.9050
47+ $3.7422 $175.8834
64+ $3.6221 $231.8144
83+ $3.5008 $290.5664
111+ $3.1393 $348.4623
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess