EN
  • EN
  • DE

XC6210B182MR

Part No XC6210B182MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1340+
Reference case SOT23-5
Manufacturer Torex Semiconductor Ltd
Manufacturer Homepage www.torex.co.jp
Win Source Part Number 712913-XC6210B182MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6210B182MR CAD Model

Description

The XC6210B182MR is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. This LDO regulator is designed to provide a stable and regulated output voltage from a higher input voltage, while maintaining low power consumption and a small form factor.

Applications

  • Smartphones: Used for powering various components such as the application processor, camera module, and display.
  • Tablets: Provides regulated voltage for core components, memory, and peripherals in tablet devices.
  • Wearable Devices: Supplies power to microcontrollers, sensors, and communication modules in smartwatches and fitness trackers.
  • Wireless Modules: Used in Bluetooth modules, Wi-Fi modules, and other wireless communication devices for stable power.
  • Portable Audio Players: Provides clean power for audio amplifiers and digital-to-analog converters (DACs).

Features

  • Low Dropout Voltage: Maintains regulation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current draw.
  • Short-Circuit Protection: Provides short-circuit protection to safeguard the regulator and connected components.
  • Thermal Shutdown: Incorporates thermal shutdown to protect the device from overheating.
  • Small Package: Available in a compact package, suitable for space-constrained applications.
  • High Ripple Rejection: Offers high ripple rejection to provide a clean and stable output voltage.

Benefits

  • Extended Battery Life: Improves battery life in portable devices due to its low quiescent current.
  • Stable Output Voltage: Provides a consistent and regulated output voltage, improving the performance of connected devices.
  • Simplified Design: Simplifies power supply design with minimal external components.
  • Enhanced System Reliability: Protects the system from potential damage due to overcurrent, short-circuit, and thermal events.
  • Compact Solution: Enables miniaturization of electronic devices with its small package size.

Additional Details

The XC6210B182MR provides an output voltage of 1.8V. The datasheet provides detailed information on the recommended input and output capacitor values for optimal performance. It also includes thermal considerations and layout guidelines to ensure stable and reliable operation.

The device's enable pin allows for external control of the regulator's operation, enabling power-saving modes and system-level power management.

You May Also Be Interested in

Panasonic
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3005 $51.0850
410+ $0.2466 $101.1060
630+ $0.2389 $150.5070
870+ $0.2312 $201.1440
1,120+ $0.2235 $250.3200
1,500+ $0.2004 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,580 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess