EN
  • EN
  • DE

XC6216B452MR

Part No XC6216B452MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 414130-XC6216B452MR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6216B452MR CAD Model

Description

The XC6216B452MR is a low power consumption and high accuracy LDO regulator manufactured by Torex Semiconductor Ltd. It is designed for use in a wide range of portable electronic devices and applications where stable and efficient voltage regulation is required. The device provides a fixed output voltage of 4.5V, with a low dropout voltage and a small package size for space-constrained applications.

Applications:

  • Smartphones: Power management for camera modules, displays, and other peripherals.
  • Tablets: Voltage regulation for processors, memory, and wireless communication modules.
  • Wearable Devices: Power supply for sensors, microcontrollers, and display units in smartwatches and fitness trackers.
  • IoT Devices: Providing a stable voltage source for sensors, communication modules, and microcontrollers in IoT applications.
  • Portable Medical Devices: Regulating voltage for sensitive electronic components in medical monitoring devices.
  • Wireless Communication Modules: Powering RF transceivers and other circuits in wireless modules.

Features:

  • Fixed Output Voltage: Provides a stable 4.5V output.
  • Low Dropout Voltage: Operates efficiently even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable applications.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current.
  • Short Circuit Protection: Shuts down the regulator to prevent damage in case of a short circuit.
  • Small Package Size: Allows for compact designs and integration into space-constrained applications.

Benefits:

  • Improved Battery Life: Low power consumption helps to extend the operational time of battery-powered devices.
  • Enhanced System Stability: Stable voltage regulation ensures consistent performance of downstream components.
  • Increased System Reliability: Protection features prevent damage from overcurrent and short circuit conditions.
  • Simplified Design: Requires minimal external components, reducing board space and simplifying the design process.
  • Reduced Noise: Stable output voltage minimizes noise and ripple, improving the performance of sensitive analog circuits.
  • Compact Solution: Small package size enables integration into miniature devices.

Additional Details:

The XC6216B452MR operates with an input voltage range of typically 2.0V to 6.0V. It is designed to maintain output voltage stability even under varying load conditions and temperature fluctuations. This LDO regulator is available in a small package suitable for surface mount technology (SMT). The integrated protection features ensure reliable operation and prevent damage to the regulator and the connected circuitry. The device is optimized for use with ceramic capacitors, providing stable operation and reducing the overall solution size and cost.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess