EN
  • EN
  • DE

TLV70230QDBVRQ1

Part No TLV70230QDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 300MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 300mA SOT-23-5
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name TLV70230
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51713-6, 296-51713-2, TLV70230QDBVRQ1-ND, 296-51713-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900244-TLV70230QDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TLV70230QDBVRQ1 CAD Model

Description

Product Overview: Texas Instruments TLV70230QDBVRQ1

The Texas Instruments TLV70230QDBVRQ1 is a high-performance, low-dropout (LDO) voltage regulator specifically designed for automotive and industrial applications. This device is capable of delivering a stable and precise 3.0V output voltage with an input range of 2.0V to 5.5V, making it versatile for various electronic systems that require consistent power supply regulation.

With an impressive output current capability of up to 300 mA, the TLV70230QDBVRQ1 ensures that even high-demanding components receive sufficient power. Its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, which is ideal for battery-powered devices where maximizing battery life is crucial.

The TLV70230QDBVRQ1 comes in a compact SOT-23-5 package, which is perfect for space-constrained applications. The small footprint of the device allows for it to be integrated into a wide range of automotive systems, such as infotainment, navigation, and advanced driver-assistance systems (ADAS), as well as industrial controls and instrumentation.

One of the key features of this LDO voltage regulator is its robustness. It is qualified for automotive applications, complying with the AEC-Q100 Grade 1 standard, which means it can operate over a temperature range of -40°C to +125°C. This ensures reliable performance under varying environmental conditions that are typical in automotive settings.

Moreover, the TLV70230QDBVRQ1 incorporates several safety and protection features. It has built-in overcurrent protection and thermal shutdown to prevent damage from excessive current or overheating. Additionally, the device includes a low quiescent current, which is beneficial for reducing standby power consumption.

In summary, the TLV70230QDBVRQ1 from Texas Instruments is a highly reliable and efficient solution for providing a stable voltage supply in automotive and industrial electronics. Its combination of low dropout performance, high current capability, compact packaging, and robust safety features make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6592 $52.7360
185+ $0.5409 $100.0665
290+ $0.5240 $151.9600
395+ $0.5071 $200.3045
510+ $0.4902 $250.0020
685+ $0.4395 $301.0575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess