EN
  • EN
  • DE

XC6216D302PR

Part No XC6216D302PR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 414139-XC6216D302PR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6216D302PR CAD Model

Description

The XC6216D302PR is a low dropout (LDO) regulator IC manufactured by Torex Semiconductor Ltd. It is designed for use in various portable and battery-powered applications that require a stable and efficient 3.0V power supply. The device features low quiescent current, high accuracy, and integrated protection features, making it suitable for demanding applications.

Applications:

  • Smartphones and Mobile Devices: Power management for various sub-systems requiring regulated voltage.
  • Wearable Electronics: Voltage regulation in smartwatches, fitness trackers, and other wearables.
  • IoT (Internet of Things) Devices: Power supply for sensors, microcontrollers, and communication modules.
  • Portable Audio Players: Providing stable power for audio amplifiers and digital signal processors (DSPs).
  • Digital Cameras: Supplying regulated power to image sensors and processing units.
  • Wireless Communication Modules: Voltage regulation for RF transceivers and other sensitive components.

Features:

  • Fixed Output Voltage: Provides a stable 3.0V output voltage.
  • Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable applications.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Short Circuit Protection: Shuts down the regulator in the event of a short circuit, preventing damage.
  • Small Package Size: Allows for compact designs and integration into space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current leads to increased operational time for battery-powered devices.
  • Stable Voltage Supply: Ensures consistent performance of connected components.
  • Protection Against Overloads: Overcurrent and short circuit protection enhances system reliability.
  • Simplified Design: Requires minimal external components, reducing board space and simplifying the design process.
  • High Efficiency: Low dropout voltage improves efficiency, particularly when the input voltage is close to the output voltage.
  • Compact Solution: Small package size enables integration into miniature devices.

Additional Details:

The XC6216D302PR operates with an input voltage range typically from 2.0V to 6.0V. It is designed for use with ceramic capacitors, ensuring stable operation and reducing the overall solution size. This LDO regulator is available in a small package suitable for surface mount technology (SMT). The integrated protection features help prevent damage to the regulator and the connected circuitry, making it a reliable choice for various applications requiring a 3.0V regulated supply. Its low dropout voltage characteristic allows the regulator to maintain a stable output even when the input voltage approaches the output voltage level, further enhancing efficiency in battery-powered scenarios.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7706 $60.9354
21+ $5.5556 $116.6676
33+ $5.3823 $177.6159
45+ $5.2079 $234.3555
58+ $5.0346 $292.0068
77+ $4.5137 $347.5549
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess