EN
  • EN
  • DE

XC6217B311GR-G

Part No XC6217B311GR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105534-XC6217B311GR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6217B311GR-G CAD Model

Description

The XC6217B311GR-G is a highly precise, low power consumption LDO (low dropout) regulator manufactured by Torex Semiconductor Ltd. It's designed to provide a stable output voltage even with fluctuating input voltages, making it suitable for a wide range of portable device applications. This CMOS LDO regulator features high ripple rejection and low noise characteristics.

Applications:

  • Mobile phones: Powering various internal circuits.
  • Wireless modules: Supplying stable voltage to RF components.
  • Portable game consoles: Ensuring consistent performance and extending battery life.
  • Wearable devices: Smartwatches, fitness trackers.
  • Bluetooth devices: Headsets, speakers.
  • IoT (Internet of Things) devices: Sensors, microcontrollers.

Features:

  • Input Voltage Range: 1.8V to 6.0V
  • Output Voltage: 3.1V (fixed)
  • Output Voltage Accuracy: ±2%
  • Low Dropout Voltage: Typically 200mV at 300mA
  • Low Power Consumption: 7.0μA (TYP.)
  • High Ripple Rejection: 70dB at 1kHz
  • Over Current Protection: Built-in current limit circuit
  • Short Circuit Protection: Protects the regulator from damage.
  • Small Package: SOT-25 (Surface Mount Technology)
  • RoHS Compliant: Lead-free and environmentally friendly

Benefits:

  • Stable Power Supply: Provides a consistent and regulated output voltage, ensuring reliable operation of connected devices.
  • Extended Battery Life: Low quiescent current minimizes power consumption, extending the operational time of battery-powered devices.
  • Protection Against Damage: Overcurrent and short-circuit protection features prevent damage to the regulator and connected components.
  • Reduced Noise: High ripple rejection minimizes noise and interference, ensuring optimal performance in sensitive applications.
  • Compact Design: The small SOT-25 package allows for space-saving designs in portable devices.
  • Easy Integration: Simple external components required for operation.

Additional Details:

The XC6217B311GR-G utilizes a CMOS process, contributing to its low power consumption and high efficiency. The internal current limit circuit and short-circuit protection enhance the device's robustness and reliability. It is designed to be stable with ceramic capacitors, allowing for smaller and more cost-effective external components. The device's operating temperature range is typically -40°C to +85°C, making it suitable for a wide range of environments. The SOT-25 package facilitates easy soldering and integration into automated assembly processes.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Shindengen
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5793 $57.9300
245+ $0.4754 $116.4730
380+ $0.4606 $175.0280
520+ $0.4458 $231.8160
675+ $0.4308 $290.7900
900+ $0.3862 $347.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess