EN
  • EN
  • DE

XC6219B212MRN

Part No XC6219B212MRN
Manufacturer Torex Semiconductor Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842712-XC6219B212MRN
Ultra Librarian 3D Model Ultra Librarian XC6219B212MRN CAD Model

Description

The XC6219B212MRN is a low dropout (LDO) regulator IC manufactured by Torex Semiconductor Ltd. It's designed to provide a stable and precise output voltage, making it ideal for powering sensitive electronic components in various applications. Its low quiescent current and high efficiency make it particularly well-suited for battery-powered devices.

Applications:

  • Mobile Phones: Used for power management of various subsystems within the phone.
  • Wireless Communication Devices: Powers RF transceivers and other components in Bluetooth modules, Wi-Fi modules, and similar devices.
  • Portable Audio Players: Provides stable power to audio amplifiers and digital signal processors (DSPs).
  • Digital Cameras: Regulates voltage for image sensors and other critical components.
  • Wearable Electronics: Powers microcontrollers, sensors, and communication interfaces in smartwatches and fitness trackers.

Features:

  • Low Dropout Voltage: The regulator can maintain a stable output voltage even when the input voltage is only slightly higher than the desired output voltage.
  • High Output Voltage Accuracy: Ensures a precise and consistent output voltage, which is critical for sensitive electronic components.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in operation but not actively supplying current to a load, extending battery life.
  • Overcurrent Protection: Protects the regulator and the connected load from damage due to excessive current draw.
  • Short Circuit Protection: Shuts down the regulator in the event of a short circuit, preventing damage to the regulator and the power supply.
  • Small Package Size: Available in a compact package, making it suitable for space-constrained applications.
  • Ceramic Capacitor Compatibility: Stable operation with ceramic output capacitors, which are smaller and more cost-effective than other types of capacitors.

Benefits:

  • Extended Battery Life: The low quiescent current contributes to longer battery life in portable devices.
  • Reliable Power Supply: Provides a stable and accurate output voltage, ensuring reliable operation of connected devices.
  • Protection Against Faults: Overcurrent and short circuit protection features protect the regulator and connected devices from damage.
  • Simplified Design: Ceramic capacitor compatibility simplifies circuit design and reduces overall component costs.
  • Compact Size: The small package size allows for use in space-constrained applications.

Additional Details:

The XC6219B212MRN has a fixed output voltage of 2.1V. Consult the manufacturer's datasheet for detailed specifications, including input voltage range, operating temperature range, and typical performance characteristics. The datasheet will also provide information on the specific package type and pinout. Always refer to the datasheet for accurate and up-to-date information.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess