EN
  • EN
  • DE

XC6220B121PR

Part No XC6220B121PR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+Rohs
Reference case SOT89-6
Manufacturer Torex Semiconductor Ltd
Manufacturer Homepage www.torex.co.jp
Win Source Part Number 728469-XC6220B121PR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6220B121PR CAD Model

Description

The XC6220B121PR is a highly precise, low power consumption LDO regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable output voltage even with fluctuating input voltages and load conditions. This regulator is ideal for use in portable devices and battery-powered applications due to its small size and efficient operation.

Applications

  • Mobile Phones and Smartphones: Used for power management of various internal components.
  • Wireless Communication Devices: Powers RF modules and other sensitive circuitry.
  • Wearable Devices: Employed in smartwatches, fitness trackers, and other wearables to regulate power.
  • IoT (Internet of Things) Devices: Used in sensors, actuators, and other IoT nodes.
  • Portable Medical Devices: Powers sensors and microcontrollers in devices such as glucose meters and heart rate monitors.

Features

  • High Accuracy: Provides a highly accurate output voltage, ensuring stable operation of connected devices.
  • Low Power Consumption: Minimizes power loss, extending battery life in portable applications.
  • Low Dropout Voltage: Operates efficiently even with a small difference between input and output voltage.
  • Short Circuit Protection: Protects the regulator and connected devices from damage in the event of a short circuit.
  • Over Current Protection: Prevents excessive current flow, ensuring the safety and longevity of the regulator.
  • Small Package: Available in a compact package, making it suitable for space-constrained applications.

Benefits

  • Extended Battery Life: Low power consumption extends the operational time of battery-powered devices.
  • Stable Voltage Supply: High accuracy ensures a stable and reliable voltage supply, improving the performance of connected devices.
  • Protection Against Fault Conditions: Short circuit and over current protection features enhance the reliability and safety of the system.
  • Compact Design: Small package size allows for easy integration into compact and portable devices.
  • Ease of Use: Simple to implement and requires minimal external components.

Technical Specifications

The XC6220B121PR operates with an input voltage range typically from 1.8V to 6.0V, and provides a fixed output voltage of 1.2V. It features a low quiescent current, typically around 4.0μA. The regulator also integrates short-circuit and overcurrent protection circuits.

The device is available in a small SOT-25 package, making it ideal for high-density circuit board layouts.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6040 $52.0800
47+ $2.1366 $100.4202
73+ $2.0698 $151.0954
100+ $2.0031 $200.3100
130+ $1.9363 $251.7190
173+ $1.7360 $300.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 970 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess