The XC6221A331MR-G is a highly precise and low-dropout (LDO) voltage regulator manufactured by Torex Semiconductor. This regulator is designed to provide a stable and accurate output voltage from a higher input voltage, making it suitable for battery-powered devices and other applications requiring a regulated power supply. The XC6221A331MR-G is known for its low quiescent current and small package size, making it an ideal choice for portable and space-constrained applications. The '331' in the part number typically indicates an output voltage of 3.3V (or a value very close to it).
Applications:
- Battery-Powered Devices (e.g., smartphones, tablets)
- Portable Electronic Devices
- Wearable Devices
- Microcontroller Power Supplies
- Wireless Communication Modules
Features:
- Low Dropout Voltage
- High Output Voltage Accuracy
- Low Quiescent Current
- Small Package Size (e.g., SOT-25)
- Overcurrent Protection
Benefits:
- Extended Battery Life
- Stable and Accurate Power Supply
- Reduced Board Space
- Protection against Overload Conditions
- Improved System Reliability
Additional Details:
The XC6221A331MR-G has a typical input voltage range, usually a few volts higher than the output voltage. The low dropout voltage allows the regulator to maintain a stable output voltage even when the input voltage is close to the output voltage. The overcurrent protection feature protects the regulator and the load from damage in case of a short circuit or overload condition. It typically uses a small surface-mount package, such as SOT-25 or similar. '-G' at the end usually denotes that the product is Halogen-free and RoHS compliant.