EN
  • EN
  • DE

XC6221D122GR

Part No XC6221D122GR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2012
Reference case USP-4
Manufacturer Torex Semiconductor Ltd
Manufacturer Homepage www.torex.co.jp
Win Source Part Number 735865-XC6221D122GR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6221D122GR CAD Model

Description

The XC6221D122GR is a high-speed, low-noise LDO (Low Dropout) regulator from Torex Semiconductor Ltd. It's specifically designed to provide stable and clean power to sensitive circuits in portable and wireless devices. This regulator boasts excellent transient response and is suitable for applications requiring quick changes in load current.

Applications

  • RF Transceivers: Powers sensitive RF circuits, ensuring stable frequency and minimal noise.
  • Image Sensors: Provides clean power to image sensors, improving image quality.
  • High-Speed Logic Circuits: Regulates voltage for fast digital circuits, preventing voltage droop and noise.
  • Portable Audio Devices: Powers audio amplifiers and DACs for high-quality sound reproduction.
  • Wireless Communication Modules: Provides stable power for Wi-Fi, Bluetooth, and other wireless modules.

Features

  • Ultra-Low Noise: Minimizes output noise, crucial for sensitive analog circuits.
  • High-Speed Transient Response: Quickly adjusts to changes in load current, preventing voltage fluctuations.
  • Low Dropout Voltage: Maintains regulation even when the input voltage is close to the output voltage.
  • Current Limit Protection: Protects the regulator and load from overcurrent conditions.
  • Thermal Shutdown Protection: Prevents damage from overheating.

Benefits

  • Improved Signal Integrity: Low noise operation ensures clean signals in sensitive circuits.
  • Stable Performance Under Load Variations: High-speed transient response maintains a stable output voltage.
  • Extended Battery Life: Low quiescent current minimizes power consumption in portable devices.
  • Enhanced System Reliability: Protection features safeguard the regulator and connected components.
  • Smaller Solution Size: Available in a compact package, saving board space.

Technical Specifications

The XC6221D122GR provides a fixed output voltage of 1.2V. It features a low dropout voltage, typically around 170mV at 300mA output current. The input voltage range is typically between 1.6V and 5.5V. It is available in a small SOT-25 package. The quiescent current is very low. The output voltage accuracy is typically ±1.5%. The operating temperature ranges from -40°C to +85°C.

This high-performance LDO regulator is an excellent choice for applications demanding ultra-low noise, fast transient response, and stable voltage regulation. It is particularly well-suited for portable devices and wireless communication systems.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9510 $59.0200
48+ $2.4220 $116.2560
74+ $2.3458 $173.5892
102+ $2.2707 $231.6114
132+ $2.1945 $289.6740
177+ $1.9681 $348.3537
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess