EN
  • EN
  • DE

XC6223H28BGR-G

Part No XC6223H28BGR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105567-XC6223H28BGR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6223H28BGR-G CAD Model

Description

The XC6223H28BGR-G is a highly precise, low power consumption LDO regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable output voltage even with fluctuating input voltage and load conditions. This regulator is characterized by its small package size and excellent transient response, making it suitable for various portable and battery-powered applications.

Applications

  • Smartphones and Mobile Devices: Power management for core components like processors and memory.
  • Wearable Technology: Powering sensors, displays, and communication modules in smartwatches and fitness trackers.
  • IoT Devices: Providing stable voltage for microcontrollers and wireless communication ICs in IoT nodes.
  • Portable Medical Devices: Regulating voltage for sensitive medical sensors and monitoring equipment.
  • Wireless Communication Modules: Powering RF transceivers and amplifiers.

Features

  • Low Dropout Voltage: Ensures stable output even when the input voltage is close to the output voltage.
  • Low Power Consumption: Minimizes battery drain in portable devices.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Short-Circuit Protection: Shuts down the regulator in the event of a short circuit, preventing damage.
  • Small Package Size: Allows for compact designs.

Benefits

  • Extended Battery Life: Low power consumption contributes to longer operating times for battery-powered devices.
  • Improved System Stability: Stable output voltage ensures reliable performance of downstream components.
  • Enhanced Device Reliability: Overcurrent and short-circuit protection mechanisms prevent damage and increase device lifespan.
  • Simplified Design: Requires minimal external components, simplifying the design process.
  • Compact Footprint: Small package size allows for integration into space-constrained applications.

Additional Details

The XC6223H28BGR-G has a fixed output voltage of 2.8V. It typically operates with an input voltage range of 1.8V to 6.0V. It has an output current capability of 200mA. The regulator utilizes a CMOS process, contributing to its low power consumption. The package type is SOT-25. The operating temperature range typically spans from -40°C to +85°C.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess