EN
  • EN
  • DE

XC6228D252VR-G

Part No XC6228D252VR-G
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407569-XC6228D252VR-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6228D252VR-G CAD Model

Description

The XC6228D252VR-G is a low dropout (LDO) regulator produced by Torex Semiconductor Ltd. This regulator is specifically designed for applications requiring a stable and efficient voltage supply, especially in battery-powered and portable electronic devices. It features low quiescent current, high ripple rejection, and built-in protection features.

Applications:

  • Smartphones and Mobile Devices: Powering critical components like microprocessors, memory, and RF transceivers.
  • Wireless Communication Modules: Providing stable voltage for Bluetooth, Wi-Fi, and other wireless communication chips.
  • Portable Audio Players: Supplying clean power to audio amplifiers and digital-to-analog converters (DACs) to minimize noise.
  • Wearable Devices: Regulating power for sensors, microcontrollers, and display drivers in smartwatches and fitness trackers.
  • IoT (Internet of Things) Devices: Providing a regulated power source for low-power sensors, communication modules, and microcontrollers.

Features:

  • Low Dropout Voltage: Maintains stable output voltage even with a small difference between input and output voltages.
  • High Ripple Rejection: Effectively filters out noise and ripple from the input voltage, providing a clean output.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and the load from excessive current.
  • Short Circuit Protection: Shuts down the regulator in case of a short circuit to prevent damage.
  • Thermal Shutdown: Protects the regulator from overheating by shutting it down when the temperature exceeds a safe limit.
  • Small Package Size: Available in compact packages like SOT-25, making it suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current and efficient operation maximize battery runtime in portable devices.
  • Clean and Stable Power Supply: High ripple rejection ensures a clean output voltage, reducing noise and improving performance.
  • Enhanced Reliability: Overcurrent, short circuit, and thermal protection features enhance the reliability of the regulator and the overall system.
  • Compact Design: Small package size allows for easy integration into small and lightweight devices.
  • Simplified Circuit Design: Requires minimal external components, simplifying circuit design and reducing board space.

Additional Details:

The XC6228D252VR-G likely has an output voltage of 2.5V, as indicated by the '252' in the part number. It is typically available in a SOT-25 package. For precise specifications, including input voltage range, output current capability, operating temperature range, and package dimensions, refer to the official datasheet from Torex Semiconductor.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
815+ $0.0616 $50.2040
1,980+ $0.0506 $100.1880
3,065+ $0.0490 $150.1850
4,220+ $0.0474 $200.0280
5,460+ $0.0458 $250.0680
7,300+ $0.0411 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,140 pieces
MOQ: 815 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess