EN
  • EN
  • DE

XC62AP4502PR

Part No XC62AP4502PR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407600-XC62AP4502PR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62AP4502PR CAD Model

Description

The XC62AP4502PR is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable and regulated 4.5V output voltage from a higher input voltage. The device is characterized by its low power consumption, high accuracy, and compact size, making it suitable for a wide range of portable and battery-powered applications.

Applications

  • Portable Electronics: Ideal for smartphones, tablets, and other battery-powered devices.
  • Wireless Communication Devices: Used in Bluetooth modules, Wi-Fi adapters, and other wireless communication circuits.
  • Wearable Technology: Provides regulated power for smartwatches, fitness trackers, and wearable sensors.
  • IoT (Internet of Things) Devices: Suitable for low-power sensor nodes and IoT gateways.
  • Portable Medical Devices: Powers medical sensors, diagnostic equipment, and other portable medical instruments.

Features

  • Fixed Output Voltage (4.5V): Provides a stable and pre-set output voltage.
  • Low Dropout Voltage: Maintains regulation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • High Output Voltage Accuracy: Typically ±2%, ensuring precise voltage regulation.
  • Overcurrent Protection (OCP): Protects the regulator and the load from excessive current draw.
  • Small Package Size: Compact packaging options for space-constrained applications.

Benefits

  • Extended Battery Life: Low power consumption increases the operational time of battery-powered devices.
  • Stable and Reliable Power: High accuracy and low dropout voltage ensure consistent performance.
  • Protection Against Damage: Overcurrent protection prevents damage from short circuits and excessive loads.
  • Simplified Design: Requires minimal external components, reducing board space and cost.
  • Enhanced System Performance: Provides a clean and stable power supply, improving the performance of connected components.

The XC62AP4502PR LDO regulator is designed for use with ceramic capacitors, ensuring stability and reducing external component count. It also integrates thermal shutdown protection to prevent damage from overheating. The device is available in various package options to suit different application requirements.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.1178
Qualcomm
Need more? Email Us
Atmel
Lowest to $32.5000
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Protek Devices
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess