EN
  • EN
  • DE

XC62AP5502MR

Part No XC62AP5502MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407609-XC62AP5502MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62AP5502MR CAD Model

Description

The XC62AP5502MR is a highly accurate, low noise, positive voltage regulator manufactured by Torex Semiconductor Ltd. This regulator is designed for use in various portable devices and power management systems where stable and efficient voltage regulation is crucial. It features a small package size, low dropout voltage, and excellent transient response, making it suitable for demanding applications.

Applications

  • Mobile phones and smartphones: Powering critical components requiring stable voltage.
  • Digital cameras and portable video recorders: Ensuring consistent performance and image quality.
  • Wireless communication devices: Supplying power to RF modules and baseband processors.
  • Portable audio players and wearable devices: Maintaining stable voltage for audio processing and display drivers.
  • Microcontrollers and microprocessors: Providing a clean and regulated power supply.

Features

  • High Accuracy: Offers a precise output voltage with minimal deviation.
  • Low Noise: Minimizes output noise, making it suitable for sensitive analog circuits.
  • Low Dropout Voltage: Operates effectively even with a small difference between input and output voltage.
  • Overcurrent Protection: Prevents damage from excessive current draw.
  • Short-Circuit Protection: Protects the regulator and connected components from short circuits.
  • Thermal Shutdown Protection: Shuts down the regulator when it overheats to prevent damage.
  • Small Package: Available in compact packages suitable for space-constrained applications.

Benefits

  • Stable Power Supply: Provides a consistent and reliable voltage source for connected components.
  • Improved Device Performance: Enhances the performance and stability of portable devices.
  • Extended Battery Life: Reduces power consumption through efficient voltage regulation.
  • Enhanced System Reliability: Protects against overcurrent, short circuits, and thermal overload.
  • Reduced Design Complexity: Simplifies power supply design with integrated protection features.

Additional Details

The XC62AP5502MR typically operates with an input voltage range of 1.8V to 6.0V and provides a fixed output voltage of 5.5V. It offers a low quiescent current, contributing to energy efficiency. The device incorporates built-in protection circuits such as overcurrent protection and thermal shutdown to ensure reliable operation. This regulator is available in a small SOT-25 package. The specific accuracy and temperature stability are detailed in the Torex Semiconductor datasheet.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $8.9258
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Protek Devices
Lowest to $0.3269

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess