EN
  • EN
  • DE

XC62FP2402PR

Part No XC62FP2402PR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Description POSITIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407670-XC62FP2402PR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62FP2402PR CAD Model

Description

The XC62FP2402PR is a highly efficient and precise Low Dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable and accurate output voltage, even when the input voltage is close to the desired output. This makes it an ideal choice for battery-powered devices and other applications where power efficiency and stability are critical.

Applications:

  • Smartphones and Mobile Devices: Power management for various internal circuits, including CPU, memory, and display.
  • Wireless Communication Devices: Providing stable voltage for RF modules, Bluetooth transceivers, and other communication components.
  • Portable Audio Players and Devices: Regulating voltage for audio amplifiers, DACs, and digital signal processors.
  • Wearable Technology: Powering microcontrollers, sensors, and displays in smartwatches, fitness trackers, and other wearable devices.
  • IoT (Internet of Things) Devices: Supplying power to sensors, microcontrollers, and communication modules in low-power IoT applications.

Features:

  • Low Dropout Voltage: Ensures stable output even with minimal input voltage headroom, maximizing efficiency.
  • High Accuracy: Provides a precise and stable output voltage, typically within ±2%.
  • Low Power Consumption: Minimizes power waste, extending battery life in portable devices.
  • Small Package: Available in compact packages like SOT-25 and USP-3, suitable for space-constrained applications.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current draw.
  • Short Circuit Protection: Shuts down the regulator in the event of a short circuit, preventing damage.
  • Thermal Shutdown Protection: Disables the regulator if the temperature exceeds a safe limit, preventing overheating.
  • Ceramic Capacitor Compatible: Stable operation with ceramic capacitors, reducing the size and cost of external components.

Benefits:

  • Extended Battery Life: Low power consumption helps to maximize the operating time of battery-powered devices.
  • Improved System Reliability: Overcurrent, short circuit, and thermal shutdown protections enhance system robustness and prevent damage.
  • Reduced Board Space: Small package options minimize the footprint on the PCB, enabling more compact designs.
  • Stable and Accurate Power Supply: High accuracy ensures consistent performance of connected circuits.
  • Simplified Design: Ceramic capacitor compatibility reduces the need for external components and simplifies the design process.

Additional Details:

The XC62FP2402PR typically operates with an input voltage range of 1.8V to 6.0V and provides a fixed output voltage of 2.4V. It is available in various package options. The operating temperature range is typically -40°C to +85°C, making it suitable for a wide range of applications. It is RoHS compliant and lead-free.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Lowest to $20.5186
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $22.5849
NEC
Lowest to $84.4190
NEC
Lowest to $89.8648
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,440 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess