EN
  • EN
  • DE

NE1617DS,118

Part No NE1617DS,118
Manufacturer NXP / Nexperia
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C to 120°C
Sensing Temperature - Remote -55°C to 127°C
Output Type SMBus
Supply Voltage - Operating 3 V to 5.5 V
Resolution 7 b
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Testing Conditions 60°C to 100°C (0°C to 125°C)
Temperature Range - Operating 0°C to 120°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 1082875-NE1617DS,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NE1617DS,118 CAD Model

Description

The NE1617DS,118 is a sophisticated temperature monitoring IC designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This precision integrated circuit is engineered to monitor the temperature of both its environment and integrated circuits (ICs), making it an essential component for thermal management solutions in a wide range of electronic applications.

Key Features

  • Dual-Channel Monitoring: The NE1617DS,118 is capable of monitoring the temperature of two channels simultaneously, which can be used for tracking the temperature of the device itself and an external diode.
  • High Accuracy: It offers high-temperature measurement accuracy, ensuring reliable performance and system stability.
  • Programmable Settings: Users can set temperature thresholds, such as overtemperature shutdown limits, which help in protecting systems from overheating.
  • SMBus Interface: The device includes a System Management Bus (SMBus) interface, facilitating easy communication with other components in the system.
  • Wide Temperature Range: The NE1617DS,118 is designed to operate over a broad temperature range, accommodating a variety of environmental conditions.
  • Low Power Consumption: This IC is optimized for low power consumption, making it suitable for energy-sensitive applications.

Applications

The NE1617DS,118 is versatile and can be used in multiple applications, including:

  • Personal Computers and Servers
  • Telecommunications Systems
  • Industrial Systems
  • Embedded Systems

Product Specifications

Attribute Details
Manufacturer NXP Semiconductors
Part Number NE1617DS,118
Temperature Range -55°C to +125°C
Accuracy ±1°C (typical)
Interface Type SMBus
Supply Voltage 3.0V to 3.6V
Package SOIC-8

The NE1617DS,118 from NXP is a high-quality, reliable solution for temperature monitoring and thermal protection in electronic systems. Its precision, programmability, and low power consumption make it an excellent choice for designers looking to enhance the safety and efficiency of their products.

You May Also Be Interested in

Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess