EN
  • EN
  • DE

XC62FP3102PR

Part No XC62FP3102PR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Description POSITIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407697-XC62FP3102PR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62FP3102PR CAD Model

Description

The XC62FP3102PR is a low dropout (LDO) regulator from Torex Semiconductor Ltd. It is designed to provide a stable 3.1V output voltage, making it ideal for a variety of portable and battery-powered applications where efficiency and precision are crucial. The 'FP' series is characterized by its low power consumption and accurate voltage regulation.

Applications:

  • Mobile Phones: Powering various components and extending battery life.
  • Wearable Devices: Voltage regulation in smartwatches, fitness trackers, and other wearable sensors.
  • IoT Devices: Provides stable voltage for low-power communication modules and sensors.
  • Portable Audio Players: Ensures reliable power delivery for digital audio playback.
  • Wireless Communication Modules: Powers Bluetooth, Zigbee, and other RF transceivers.

Features:

  • Low Dropout Voltage: Maintains stable output voltage even when the input voltage is close to the output voltage.
  • High Output Voltage Accuracy: Delivers a precise and reliable 3.1V output.
  • Low Quiescent Current: Minimizes power consumption during standby mode.
  • Overcurrent Protection: Prevents damage from excessive current draw.
  • Short Circuit Protection: Protects the device in the event of a short circuit.
  • Thermal Shutdown Protection: Shuts down the regulator to prevent overheating.
  • Small Package: Enables compact and space-saving designs.

Benefits:

  • Extended Battery Life: Low dropout voltage and low quiescent current contribute to significantly longer battery life.
  • Improved System Reliability: Protection features ensure stable performance and prevent damage.
  • Simplified Design: Requires minimal external components, streamlining the design process.
  • Stable Voltage: Accurate voltage regulation ensures consistent performance of connected components.
  • Energy Efficient: Reduces power waste, contributing to a more efficient system.

Additional Details:

The XC62FP3102PR is a fixed 3.1V output LDO regulator. It is commonly available in a small surface mount package such as SOT-25. The input voltage range is typically from 2.0V to 6.0V. The typical quiescent current is low, in the order of microamperes. The suffix 'PR' likely indicates specific packaging or taping options for automated assembly.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
ON Semiconductor
Lowest to $3.3622
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $0.3269

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess