EN
  • EN
  • DE

XC62FP3202PR

Part No XC62FP3202PR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Description POSITIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407700-XC62FP3202PR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62FP3202PR CAD Model

Description

The XC62FP3202PR is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable 3.2V output voltage, suitable for various battery-powered and portable applications where efficiency and precision are critical. The 'FP' series is known for its low power consumption and accurate voltage regulation.

Applications:

  • Smartphones: Powering various components, contributing to battery life.
  • Tablets: Ensuring a stable voltage supply for core functions.
  • Wearable Devices: Regulating power in smartwatches and fitness trackers.
  • IoT Devices: Stable voltage for low-power communication modules and sensors.
  • Portable Medical Equipment: Power management in handheld medical devices.

Features:

  • Low Dropout Voltage: Maintains a stable output even when the input voltage is close to the output voltage.
  • High Output Voltage Accuracy: Delivers a precise and reliable 3.2V output.
  • Low Quiescent Current: Minimizes power consumption during standby or idle modes.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current.
  • Short Circuit Protection: Safeguards the device in the event of a short circuit.
  • Thermal Shutdown: Protects the regulator from overheating by shutting down when the temperature exceeds a safe limit.
  • Small Package: Enables compact and space-saving designs.

Benefits:

  • Extended Battery Life: Low dropout voltage and low quiescent current contribute to longer operating times.
  • Improved System Reliability: Integrated protection features prevent damage and ensure consistent performance.
  • Simplified Design: Requires minimal external components, streamlining the design process.
  • Stable Performance: Accurate voltage regulation ensures consistent operation of connected components.
  • Efficient Power Management: Reduces power waste, leading to a more energy-efficient system.

Additional Details:

The XC62FP3202PR offers a fixed 3.2V output. It comes in a small surface-mount package, typically SOT-25. The input voltage range usually spans from 2.0V to 6.0V. It typically features a very low quiescent current, in the microampere range. The 'PR' suffix likely relates to specific packaging or taping configuration for automated assembly processes.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess