EN
  • EN
  • DE

XC62HR2202MR

Part No XC62HR2202MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Description Positive Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407771-XC62HR2202MR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XC62HR2202MR CAD Model

Description

The XC62HR2202MR is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. It's designed to provide a stable output voltage, even when the input voltage is close to the desired output. This makes it well-suited for battery-powered applications and other situations where input voltage may vary.

Applications

  • Portable Electronic Devices: Powering microcontrollers, memory, and other components in smartphones, tablets, and MP3 players.
  • Wireless Communication Modules: Regulating voltage for Bluetooth, Wi-Fi, and other wireless communication ICs.
  • Wearable Devices: Providing a stable power supply for smartwatches, fitness trackers, and other wearable technology.
  • IoT (Internet of Things) Devices: Powering sensors, actuators, and other components in IoT applications.
  • Battery-Powered Equipment: Extending battery life in handheld devices, remote controls, and other battery-operated products.

Features

  • Low Dropout Voltage: Maintains regulation with minimal difference between input and output voltage.
  • Low Quiescent Current: Reduces power consumption in standby mode, maximizing battery life.
  • High Ripple Rejection: Filters out noise and ripple from the input voltage, providing a clean and stable output.
  • Overcurrent Protection: Protects the regulator and the connected load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents damage from overheating by shutting down the regulator when the temperature exceeds a safe limit.
  • Small Package Size: Available in compact packages for space-constrained applications.
  • High Output Voltage Accuracy: Ensures a precise and stable output voltage for reliable operation of connected components.

Benefits

  • Extended Battery Life: Low quiescent current minimizes power consumption, resulting in longer battery life for portable devices.
  • Stable Power Supply: Provides a consistent and reliable voltage supply even with variations in input voltage or load conditions.
  • Protection Against Damage: Overcurrent and thermal shutdown protection features prevent damage to the regulator and the connected circuitry.
  • Reduced Noise: High ripple rejection minimizes noise on the output voltage, improving the performance of sensitive analog circuits.
  • Compact Design: Small package size enables use in space-limited applications.

Additional Details

The XC62HR2202MR is designed with an input voltage range typically between 1.8V to 6.0V and delivers a fixed output voltage of 2.2V. It includes a built-in soft-start circuit, minimizing inrush current at startup. The regulator is designed to operate with low ESR ceramic capacitors, which enhance output stability. It incorporates short-circuit protection, ensuring added safety and reliability. Torex Semiconductor provides comprehensive datasheets and application notes, facilitating easy implementation and offering design guidance. The device's robust design and protective features make it suitable for a wide range of demanding applications.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
Need more? Email Us
Via
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess