EN
  • EN
  • DE

XC62HR2302MR

Part No XC62HR2302MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Description Positive Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407772-XC62HR2302MR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XC62HR2302MR CAD Model

Description

The XC62HR2302MR is a low-dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. This regulator provides a stable output voltage, even when the input voltage is close to the output voltage, making it suitable for various portable and battery-powered applications. Its low quiescent current contributes to extended battery life.

Applications

  • Mobile Phones: Power management for various internal components.
  • Wireless Communication Devices: Voltage regulation for Bluetooth modules, Wi-Fi modules, and other RF components.
  • Wearable Devices: Powering sensors, displays, and microcontrollers in smartwatches and fitness trackers.
  • IoT Devices: Supplying stable voltage for sensors, microcontrollers, and communication modules in IoT applications.
  • Portable Medical Devices: Providing reliable power for monitoring devices and diagnostic equipment.

Features

  • Low Dropout Voltage: Ensures stable output even with minimal input-output voltage difference.
  • Low Quiescent Current: Reduces power consumption, extending battery life.
  • High Ripple Rejection: Filters out noise and ripple from the input voltage.
  • Overcurrent Protection: Protects the regulator and load from excessive current.
  • Thermal Shutdown Protection: Prevents damage from overheating.
  • Small Package: Suitable for space-constrained applications.
  • High Output Voltage Accuracy: Provides precise and reliable voltage output.

Benefits

  • Prolonged Battery Life: Low quiescent current consumption minimizes power waste.
  • Stable Performance: Provides consistent and reliable voltage regulation.
  • Increased Reliability: Overcurrent and thermal protection prevent damage.
  • Improved Signal Quality: High ripple rejection ensures clean power supply.
  • Compact Design: Small package allows integration into miniature devices.

Additional Details

The XC62HR2302MR typically operates with an input voltage ranging from 1.8V to 6.0V and provides a fixed output voltage of 2.3V with high precision. It integrates a soft-start circuit to suppress inrush current during startup, minimizing stress on the components. Designed for use with low ESR ceramic capacitors, it ensures output stability and reduces external component requirements. Short-circuit protection is incorporated to enhance system safety. Torex Semiconductor offers detailed datasheets and application support to facilitate easy integration into diverse applications. Its robustness and efficiency make it ideal for demanding portable applications.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Via
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
Lowest to $58.6105

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess