EN
  • EN
  • DE

XC62KN2102PR

Part No XC62KN2102PR
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105597-XC62KN2102PR
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC62KN2102PR CAD Model

Description

The XC62KN2102PR is a CMOS LDO regulator manufactured by Torex Semiconductor Ltd. This series is designed to provide a stable output voltage with high ripple rejection and low dropout voltage. It is particularly suitable for portable devices and other applications requiring efficient power management. It works well with low ESR ceramic capacitors, contributing to the reduced size of circuit designs and overall effectiveness.

Applications:

  • Portable Devices: Power management for smartphones, tablets, and other handheld devices.
  • Wireless Communication: Voltage regulation for RF modules, Bluetooth devices, and wireless sensors.
  • Battery-Powered Equipment: Power supply for various battery-operated devices.
  • Consumer Electronics: Voltage regulation in cameras, audio players, and gaming consoles.
  • IoT Applications: Powering microcontrollers, sensors, and communication modules.

Features:

  • Input Voltage Range: Broad input voltage range, allowing flexibility in power source selection.
  • Output Voltage: Fixed output voltage of 2.1V.
  • Low Dropout Voltage: Reduces power loss and extends battery life, especially at low voltage differences between input and output.
  • High Ripple Rejection: Filters out noise and ripple from the input power supply, providing a cleaner output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • Overcurrent Protection: Protects the regulator from damage due to excessive load currents.
  • Short-Circuit Protection: Prevents damage from short circuits at the output.
  • Thermal Shutdown: Protects the regulator from overheating.
  • Compact Package: Available in small packages, ideal for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current and low dropout voltage contribute to prolonged battery life in portable devices.
  • Improved System Stability: High ripple rejection ensures a stable and clean power supply, enhancing system performance.
  • Smaller Footprint: Compact package size enables smaller and more efficient designs.
  • Enhanced Reliability: Overcurrent, short-circuit, and thermal shutdown protection improve system reliability.
  • Simplified Design: Operates stably with low ESR ceramic capacitors, simplifying circuit design.

Additional Details:

The XC62KN2102PR typically requires ceramic capacitors for input and output filtering to maintain stability and optimal performance. This LDO regulator incorporates an inrush current limit circuit to suppress excessive inrush current during start-up. The regulator is available in a space-saving package (SOT-25). The device exhibits excellent transient response, ensuring stable operation under dynamic load conditions. The device is ideal for noise-sensitive applications due to its high ripple rejection.

You May Also Be Interested in

Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess