EN
  • EN
  • DE

XC62SPR312MR

Part No XC62SPR312MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407812-XC62SPR312MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62SPR312MR CAD Model

Description

The XC62SPR312MR is a low dropout (LDO) regulator produced by Torex Semiconductor Ltd. It's designed for applications requiring a stable and efficient 3.1V power supply. This regulator is particularly well-suited for battery-powered devices where minimizing power consumption is essential. It features high accuracy and a compact package, making it ideal for space-constrained applications.

Applications

  • Smartphones and Tablets: Power management for various internal components.
  • Bluetooth Headsets: Providing regulated power to the Bluetooth module.
  • Digital Cameras: Regulating power to image sensors and processors.
  • Portable Audio Players: Ensuring stable power for audio processing circuits.
  • GPS Devices: Supplying power to the GPS receiver.

Features

  • Fixed Output Voltage: Provides a stable 3.1V output voltage.
  • Low Dropout Voltage: Minimizes power loss and extends battery life.
  • Low Quiescent Current: Reduces standby power consumption.
  • Overcurrent Protection: Protects the regulator and load from excessive current.
  • Short-Circuit Protection: Protects against damage from short circuits.
  • Enable/Disable Control: Allows for turning the regulator on and off to save power.
  • Small Package: Available in a compact SOT-25 package.
  • Ceramic Capacitor Compatible: Designed for stable operation with ceramic capacitors.

Benefits

  • Longer Battery Life: Low quiescent current and low dropout voltage contribute to extended battery life in portable devices.
  • Reliable Performance: Stable output voltage ensures consistent performance of powered components.
  • Protection Against Damage: Overcurrent and short-circuit protection prevent damage to the regulator and connected circuitry.
  • Space-Saving Design: Small package size allows for integration in compact devices.
  • Simplified Circuit Design: Requires minimal external components for stable operation.

Additional Details

The XC62SPR312MR LDO regulator is designed to operate with input voltages typically ranging from 1.8V to 6.0V. It is essential to consult the datasheet for specific input voltage requirements and operating conditions. Its low dropout voltage allows the regulator to maintain a stable output voltage even when the input voltage is only slightly higher than the output voltage. The regulator's enable/disable function allows for efficient power management in applications where the regulated voltage is not continuously required. It is optimized for use with ceramic capacitors, which offer advantages such as low ESR and small size.

You May Also Be Interested in

NEC
Lowest to $22.5849
NEC
Need more? Email Us
NEC
Lowest to $20.5186
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $26.6863
NEC
Need more? Email Us
NEC
Lowest to $12.5125
Renesas Electronics America
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess