The XC6366A253MR is a voltage detector IC manufactured by Torex Semiconductor Ltd. It's designed to monitor the input voltage level and output a reset signal when the voltage drops below a predefined threshold. This is critical for maintaining stable operation in various electronic devices, especially during power-up, power-down, or brownout conditions, ensuring that microcontrollers and other digital circuits operate within safe voltage limits.
Applications
- Microcontroller Supervision: Resets the microcontroller during power-up or when the supply voltage falls below a safe level, preventing erroneous operation.
- Power Supply Monitoring: Protects sensitive electronic components by monitoring voltage stability in power supplies and triggering protective actions.
- Battery Management Systems: Detects low battery conditions in portable devices, initiating power-saving modes or a safe shutdown.
- Industrial Control Systems: Ensures stable operation in critical systems by monitoring and resetting during voltage instability.
- Automotive Electronics: Monitors voltage stability in automotive electronic control units (ECUs) to prevent malfunctions.
Features
- High-Accuracy Voltage Detection: Offers precise voltage monitoring for reliable reset functionality.
- Ultra-Low Power Consumption: Consumes minimal current, which is ideal for extending battery life in portable devices.
- Compact Package: Available in small packages, such as SOT-23, making it suitable for space-constrained designs.
- Built-in Hysteresis: Prevents output oscillation and ensures stable operation near the threshold voltage.
- Open Drain Output: Allows for flexible interfacing with a variety of microcontrollers and other digital circuits.
- Wide Operating Temperature Range: Suitable for use in diverse environmental conditions.
Benefits
- Enhanced System Reliability: Prevents system malfunctions and data corruption due to voltage variations.
- Extended Battery Life: Low power consumption translates to longer operating times for battery-powered devices.
- Simplified Circuit Design: Integrated features reduce the need for external components, simplifying the overall design.
- Cost-Effective Solution: Provides reliable voltage detection at a competitive price point.
- Space-Saving Design: The small package size enables use in compact electronic devices.
Additional Details
The XC6366A253MR features a detection voltage of approximately 2.5V. An external pull-up resistor is necessary for the open-drain output. The hysteresis characteristic ensures stable operation by preventing the output from chattering when the input voltage is near the threshold. Consult the official Torex Semiconductor datasheet for complete electrical characteristics, timing diagrams, and example applications.