EN
  • EN
  • DE

XC6371A331PRN

Part No XC6371A331PRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 414781-XC6371A331PRN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6371A331PRN CAD Model

Description

The XC6371A331PRN is a voltage detector IC designed and manufactured by Torex Semiconductor Ltd. Its core function is to monitor the input voltage and generate a reset signal when the voltage drops below a predetermined threshold. This function is crucial to ensure the stable operation of microcontrollers and other sensitive electronic components, preventing data corruption and guaranteeing system reliability during voltage fluctuations or brown-out events.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up, power-down, or brown-out events.
  • Power Supply Monitoring: Monitors voltage stability in power supplies, protecting connected devices from undervoltage conditions.
  • Battery-Powered Devices: Monitors battery voltage levels to prevent deep discharge and ensure optimal performance and longevity.
  • Industrial Control Systems: Provides voltage monitoring and protection in industrial control circuits, enhancing system reliability and preventing equipment malfunction.
  • Consumer Electronics: Protects electronic devices from voltage fluctuations, ensuring consistent and reliable performance.

Features

  • Low Power Consumption: Minimizes current drain, making it well-suited for battery-powered applications.
  • High-Precision Voltage Detection: Offers accurate voltage monitoring with minimal deviation from the specified threshold.
  • Compact Package Size: Available in small, space-saving surface-mount packages such as SOT-23.
  • Adjustable Reset Delay Time (Potentially): Some variants may offer adjustable reset delay times for customized system behavior.
  • Open Drain Output: Offers flexible interfacing capabilities with various logic circuits.

Benefits

  • Prevents Data Corruption: Resets the microcontroller before it can operate with an unstable voltage supply, safeguarding data integrity.
  • Extends Battery Life: Low power consumption helps to prolong the operational time of battery-powered devices.
  • Improves System Reliability: Guarantees stable and reliable system operation by preventing malfunctions caused by voltage fluctuations.
  • Reduces System Cost: Integrated functionality minimizes the need for external components, reducing system complexity and overall cost.
  • Simplifies Circuit Design: Easy integration simplifies the design process and reduces development time.

Additional Details

The XC6371A331PRN is designed to detect a voltage of approximately 3.3V. It typically comes in a SOT-23 package. Because it has an N-channel open drain output, it will require a pull-up resistor in the circuit. The 'N' suffix generally indicates that the part is lead-free or complies with other environmental standards. It is made to operate within a wide temperature range.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess