The XC6373A250PR is a voltage detector IC manufactured by Torex Semiconductor Ltd. This device is designed to monitor the input voltage and provide a reset signal when the voltage drops below a specified threshold. Its primary role is to ensure stable and reliable operation of electronic devices by preventing malfunctions or data corruption during voltage fluctuations or power failures.
Applications
- Microcontroller Reset: Resetting microcontrollers during power-up, power-down, or brown-out conditions to ensure proper initialization and prevent erroneous operation.
- Memory Protection: Preventing data corruption in memory devices (SRAM, EEPROM, Flash) by disabling write operations when the supply voltage is too low.
- Power Supply Monitoring: Monitoring the output voltage of power supplies and signaling a fault if the voltage drops below a predefined level.
- Battery-Powered Devices: Monitoring battery voltage to prevent deep discharge, which can damage the battery and ensure optimal performance.
- Industrial Control Systems: Providing a failsafe mechanism to prevent equipment damage or hazardous conditions during power disturbances.
Features
- High-Accuracy Detection Voltage: Precisely monitors voltage levels with minimal tolerance, ensuring reliable operation.
- Ultra-Low Power Consumption: Minimizes battery drain in portable devices, extending battery life.
- Small Package: Compact footprint ideal for space-constrained applications.
- N-Channel Open Drain Output: Flexible output configuration allows compatibility with various microcontrollers and logic circuits.
- Built-in Hysteresis: Prevents oscillation around the threshold voltage, ensuring a stable reset signal and avoiding false triggers.
Benefits
- Improved System Reliability: Enhances the overall reliability of electronic systems by preventing malfunctions caused by low voltage conditions.
- Data Protection: Prevents data corruption in memory devices, safeguarding stored information.
- Extended Battery Life: Ultra-low power consumption maximizes battery runtime in portable devices.
- Simplified Circuit Design: Reduces the number of external components needed, streamlining circuit design and minimizing board space.
- Cost-Effective Solution: Provides essential voltage monitoring and reset functionality at a competitive cost.
Additional Details
The XC6373A250PR has a detection voltage of 2.5V. It features very low quiescent current consumption. The open-drain output enables flexible interfacing with different logic levels via an external pull-up resistor. The integrated hysteresis helps prevent unwanted resets due to noise or minor voltage fluctuations near the threshold. This voltage detector is commonly used in portable electronics, automotive systems, and industrial control equipment. The typical operating temperature range is from -40°C to +85°C. The device is usually available in a SOT-25 or similar small package.