EN
  • EN
  • DE

XC6375A231PR

Part No XC6375A231PR
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105616-XC6375A231PR
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6375A231PR CAD Model

Description

The XC6375A231PR is a highly accurate and low power consumption voltage detector manufactured by Torex Semiconductor Ltd. This detector IC is designed for use in a wide range of applications where precise voltage monitoring and reset functionality are critical. Its small package size and low operating current make it ideal for portable devices and battery-powered applications.

Applications:

  • Microcontroller Reset Circuits: Ensuring proper reset of microcontrollers after power-up or during voltage drops.
  • Power Management Systems: Monitoring voltage levels to prevent system malfunction or data corruption.
  • Battery Monitoring: Detecting low battery conditions in portable devices.
  • Memory Backup Circuits: Switching to backup power sources when the main power supply fails.
  • Portable Electronic Devices: Smartphones, tablets, and other devices requiring low power consumption.

Features:

  • High Accuracy: Precise voltage detection with a typical accuracy of ±1%.
  • Low Power Consumption: Minimizes battery drain in portable applications.
  • Small Package: Available in compact packages such as SOT-25, suitable for space-constrained applications.
  • Wide Operating Voltage Range: Supports a broad range of input voltages.
  • Built-in Hysteresis: Prevents output chattering due to noise.
  • Open Drain Output: Allows for flexible voltage level translation.

Benefits:

  • Reliable System Operation: Prevents system errors due to voltage fluctuations.
  • Extended Battery Life: Low power consumption extends the operating time of battery-powered devices.
  • Simplified Circuit Design: Integrated features reduce the number of external components required.
  • Compact Solution: Small package size enables integration into space-constrained applications.
  • Improved System Stability: Hysteresis feature enhances noise immunity.

Additional Details:

The XC6375A231PR features a detection voltage of 2.3V. The specific version and suffix code (PR) may indicate specific packaging or tape and reel options. The output type is typically N-channel open drain, allowing for connection to various voltage levels. The device operates over a wide temperature range, typically -40°C to +85°C, making it suitable for industrial and automotive applications.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Shindengen
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess