EN
  • EN
  • DE

XC6383A351PR

Part No XC6383A351PR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Description XC6383
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408042-XC6383A351PR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6383A351PR CAD Model

Description

The XC6383A351PR is a voltage detector IC manufactured by Torex Semiconductor Ltd. This integrated circuit is designed to monitor the voltage level of a power supply and generate a reset signal when the voltage drops below a certain threshold. This functionality is critical for ensuring the stable and reliable operation of microcontrollers and other digital circuits in various applications, especially in battery-powered devices.

Applications:

  • Microcontroller Reset Circuits: Ensures a reliable reset signal to microcontrollers during power-up or brown-out conditions, preventing malfunctions.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and maintain stable operation in portable devices.
  • Power Management Systems: Supervises voltage rails and triggers protective actions in case of undervoltage or overvoltage conditions.
  • Portable Electronics: Used in smartphones, tablets, wearable devices, and other portable electronics for stable and reliable operation.
  • Memory Protection: Prevents data corruption in volatile memory due to voltage drops by initiating a reset signal.

Features:

  • Ultra-Low Power Consumption: Minimizes current draw, extending battery life in portable applications.
  • High-Precision Detection Voltage: Accurate voltage monitoring ensures reliable system performance and prevents false triggering.
  • Built-in Hysteresis: Prevents oscillations at the threshold voltage, providing a clean and stable reset signal.
  • Small Package: Compact size allows for use in space-constrained applications.
  • Open Drain Output: Provides flexibility in interfacing with various logic levels and circuit configurations.

Benefits:

  • Improved System Reliability: Prevents system crashes, data corruption, and unpredictable behavior due to voltage fluctuations.
  • Extended Battery Life: Low power consumption minimizes battery drain, maximizing operating time in portable devices.
  • Simplified Circuit Design: Integrated features reduce the need for external components, simplifying circuit design and reducing board space.
  • Enhanced Safety: Protects sensitive electronic components from damage caused by undervoltage or overvoltage conditions.
  • Cost-Effective Solution: Provides essential voltage monitoring and protection functionality at a competitive price.

The XC6383A351PR features a detection voltage of 3.5V. The built-in hysteresis helps to prevent unstable operation when the input voltage is near the detection threshold. The small package size allows for easy integration into compact electronic devices. The open-drain output allows for flexible interfacing with a variety of circuits. Torex Semiconductor offers a range of voltage detectors with different detection voltages and output configurations to meet a wide variety of application needs.

You May Also Be Interested in

Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Via
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess