EN
  • EN
  • DE

XC6401EE25ER

Part No XC6401EE25ER
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408101-XC6401EE25ER
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6401EE25ER CAD Model

Description

The XC6401EE25ER is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. It's designed for applications requiring a highly efficient and compact power solution. This device integrates a control IC and power MOSFETs into a single package, reducing the overall solution size and component count. The XC6401 series utilizes a constant frequency PWM (Pulse Width Modulation) control method to achieve high efficiency and low ripple voltage.

Applications

  • Smartphones and mobile devices: Power management for core processors and peripheral circuits.
  • Wearable devices: Efficient power supply for wearables like smartwatches and fitness trackers.
  • IoT (Internet of Things) devices: Powering sensors, communication modules, and microcontrollers in IoT applications.
  • Portable electronics: Used in cameras, audio players, and other portable devices.
  • Wireless modules: Powering Wi-Fi, Bluetooth, and other wireless communication modules.

Features

  • Synchronous rectification: Improves efficiency by using MOSFETs for both high-side and low-side switches.
  • Constant frequency PWM control: Provides stable and predictable operation.
  • Integrated power MOSFETs: Reduces external component count and simplifies PCB layout.
  • Small package size: Allows for compact designs and space-constrained applications.
  • Low quiescent current: Minimizes power consumption during standby mode.
  • Soft-start function: Reduces inrush current during startup.
  • Short circuit protection: Protects the device and load from damage.
  • Over-current protection: Limits the output current to a safe level.
  • Over-temperature protection: Shuts down the device in case of excessive temperature.

Benefits

  • High efficiency: Reduces power consumption and extends battery life.
  • Compact design: Enables smaller and more portable devices.
  • Simplified PCB layout: Reduces design time and cost.
  • Improved reliability: Integrated protection features ensure stable and safe operation.
  • Reduced BOM (Bill of Materials) cost: Fewer external components are required.
  • Stable operation: Constant frequency PWM control provides stable output voltage.
  • Longer battery life: Low quiescent current minimizes power consumption during idle periods.

Additional Details

The XC6401EE25ER operates with an input voltage range of typically 2.7V to 5.5V, providing a regulated output voltage of 2.5V. The switching frequency is typically around 3MHz, enabling the use of small external components. The device is available in a small package, such as a SOT-25 or similar, to save space. The efficiency can reach up to 95% under optimal conditions. The device also features a Power Good output, which indicates whether the output voltage is within the specified range.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Via
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
Lowest to $0.1178
NXP / Nexperia
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess