EN
  • EN
  • DE

XC6411P001MRN

Part No XC6411P001MRN
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408281-XC6411P001MRN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6411P001MRN CAD Model

Description

The XC6411P001MRN is a synchronous step-down DC-DC converter designed and manufactured by Torex Semiconductor Ltd. It is optimized for applications requiring high efficiency and compact size. The integrated high-side and low-side MOSFETs contribute to its high efficiency and simplified design.

Applications:

  • Smartphones: Power management for core components.
  • Tablets: DC-DC conversion for various subsystems.
  • Portable Devices: Efficient power supply for battery-operated electronics.
  • Wearable Devices: Powering smartwatches and fitness trackers.

Features:

  • Synchronous Rectification: Utilizes internal MOSFETs to minimize power loss.
  • High Efficiency: Designed to provide efficient power conversion, improving battery life.
  • Compact Size: Small package for space-constrained applications.
  • Wide Input Voltage Range: Operates from a broad range of input voltages.
  • Adjustable Output Voltage: Allows for flexible output voltage settings.
  • Overcurrent Protection: Protects the device and load from excessive current.
  • Thermal Shutdown: Shuts down the device in case of over-temperature conditions.

Benefits:

  • Extended Battery Life: High efficiency reduces power consumption, extending battery life.
  • Small Form Factor: Compact size enables integration into small devices.
  • Reliable Performance: Integrated protection features ensure reliable operation.
  • Design Flexibility: Adjustable output voltage allows for versatile applications.

Detailed Specs: Typically, the XC6411 series features an input voltage range from 2.5V to 5.5V, with an adjustable output voltage ranging from 0.7V up to the input voltage. Switching frequencies are usually in the MHz range to minimize the size of external inductors and capacitors. Common package types include small packages like SOT-25. Furthermore, the XC6411P001MRN integrates a soft-start function to limit inrush current during startup and an overcurrent protection mechanism to prevent damage due to excessive current draw. The thermal shutdown feature also enhances reliability by shutting down the device when the junction temperature exceeds a specified threshold.

You May Also Be Interested in

Atmel
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess