EN
  • EN
  • DE

XC6415BB28MR-G

Part No XC6415BB28MR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986328-XC6415BB28MR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6415BB28MR-G CAD Model

Description

The XC6415BB28MR-G is a voltage regulator manufactured by Torex Semiconductor Ltd. Voltage regulators are essential components in electronic circuits, providing a stable and consistent voltage supply to other components. They are used to protect sensitive devices from voltage fluctuations and ensure reliable operation. The XC6415 series is a compact and highly efficient DC-DC converter designed for portable devices and battery-powered applications.

Applications

  • Mobile Phones: Powering various components in mobile phones, such as the processor, display, and memory.
  • Portable Devices: Regulating voltage in MP3 players, digital cameras, and other portable devices.
  • Wearable Electronics: Powering sensors and microcontrollers in smartwatches and fitness trackers.
  • Wireless Communication Modules: Providing a stable voltage supply to wireless transceivers.
  • Battery-Powered Systems: Efficiently regulating voltage in battery-powered devices.

Features

  • Input Voltage Range: Specified input voltage range (e.g., 1.8V to 5.5V).
  • Output Voltage: Fixed output voltage of 2.8V (based on '28' in the part number).
  • Output Current: Specified maximum output current.
  • High Efficiency: Achieves high efficiency to minimize power loss.
  • Low Quiescent Current: Minimizes current consumption when the regulator is not actively supplying current.
  • Overcurrent Protection: Protects the regulator and the load from damage due to overcurrent conditions.
  • Thermal Shutdown Protection: Protects the regulator from overheating.
  • Small Package: Compact package for space-constrained applications.

Benefits

  • Stable Voltage Supply: Provides a stable and consistent voltage supply to ensure reliable operation.
  • High Efficiency: Minimizes power loss and extends battery life.
  • Protection Features: Protects the regulator and the load from damage.
  • Compact Size: Suitable for portable devices and space-constrained applications.
  • Low Power Consumption: Minimizes current consumption and extends battery life.

Additional Details

The XC6415BB28MR-G is likely a synchronous rectified step-down DC-DC converter. The 'BB' in the part number might indicate a specific feature or performance characteristic. The MR-G suffix likely refers to the package type (e.g., DFN or SOT) and whether it is halogen-free/RoHS compliant ('G' typically signifies Green/RoHS compliant).

Torex Semiconductor is a reputable manufacturer of power management ICs, known for their high efficiency and small size. The XC6415BB28MR-G is designed for demanding portable applications, offering a combination of performance, protection, and size.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Agere Systems
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5095 $58.5925
280+ $0.4181 $117.0680
430+ $0.4051 $174.1930
590+ $0.3920 $231.2800
765+ $0.3788 $289.7820
1,025+ $0.3397 $348.1925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess