EN
  • EN
  • DE

XC6420AB28MR-G

Part No XC6420AB28MR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Description LDO, FIXED, 3V, 0.15A, -40 TO 85DEG C; Available until stocks are exhausted
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969015-XC6420AB28MR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6420AB28MR-G CAD Model

Description

The XC6420AB28MR-G is a highly integrated voltage regulator IC manufactured by Torex Semiconductor Ltd. It is designed to provide a stable and efficient power supply for various electronic devices, particularly those requiring low power consumption and high precision. This regulator is often used in battery-powered devices and other applications where energy efficiency is critical.

Applications

  • Smartphones and Tablets: Used for power management of various components.
  • Wearable Devices: Provides efficient power supply for smartwatches and fitness trackers.
  • IoT Devices: Powers sensors and communication modules in Internet of Things applications.
  • Portable Medical Devices: Ensures stable voltage for accurate measurements and diagnostics.
  • Wireless Communication Modules: Supplies power to Bluetooth, Wi-Fi, and other wireless chips.

Features

  • Low Quiescent Current: Minimizes power consumption when the device is in standby mode.
  • High Efficiency: Maximizes the conversion of input voltage to output voltage, reducing heat dissipation.
  • Overcurrent Protection: Prevents damage to the device and the load in case of excessive current draw.
  • Short-Circuit Protection: Automatically shuts down the output to protect the device from short circuits.
  • Thermal Shutdown Protection: Protects the device from overheating by shutting down the output when the temperature exceeds a certain threshold.

Benefits

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Improved System Reliability: Protection features prevent damage from overcurrent, short circuits, and overheating.
  • Reduced Heat Dissipation: High efficiency minimizes heat generation, improving system thermal performance.
  • Smaller Footprint: Compact package allows for integration into space-constrained applications.
  • Stable Output Voltage: Provides a consistent and reliable power supply for sensitive electronic components.

Technical Specifications

The XC6420AB28MR-G has a fixed output voltage of 2.8V. It operates with a wide input voltage range and features a low dropout voltage. The device is available in a small package, such as SOT-25 or similar, making it suitable for compact designs. The specific datasheet from Torex Semiconductor provides detailed information on input voltage range, output current capability, and other key parameters.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1504 $50.3840
815+ $0.1234 $100.5710
1,255+ $0.1196 $150.0980
1,730+ $0.1157 $200.1610
2,235+ $0.1119 $250.0965
2,995+ $0.1003 $300.3985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,415 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess