EN
  • EN
  • DE

XC8102AA01NR-G

Part No XC8102AA01NR-G
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Load Switch with Low On-Resistance | IC LOAD SWITCH 480MA SSOT24
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Torex Semiconductor Ltd
Packaging Tape and Reel
Switch Type General Purpose
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Load Voltage (V) 1.2V ~ 6V
Supply Voltage Not Required
Current - Output (Maximum) 400mA
Rds On 280mOhm
Input Type Non-Inverting
Features Load Discharge
Fault Protection Current Limiting (Fixed)
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SC-82
Supplier Device Package SSOT-24
Family Part Number XC8102
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1281860-XC8102AA01NR-G
Manufacturer Homepage www.torex.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC8102AA01NR-G CAD Model

Description

The XC8102AA01NR-G is a voltage detector IC from Torex Semiconductor Ltd. It is designed to monitor the power supply voltage and generate a reset signal when the voltage drops below a pre-defined threshold. This ensures that the system starts up correctly and prevents malfunction due to low voltage conditions.

Applications:

  • Microcontroller Reset: Providing reliable reset signals to microcontrollers during power-up and brown-out conditions.
  • System Power Monitoring: Monitoring the main power rail in electronic systems.
  • Battery-Powered Devices: Low-power monitoring in portable devices to prevent malfunction due to battery drain.
  • Memory Protection: Preventing data corruption in volatile memory during voltage drops.
  • CPU Reset: Ensuring correct operation of CPUs by triggering a reset during low voltage conditions.

Features:

  • High-Accuracy Detection Voltage: Precisely detects the voltage level and generates a reset signal.
  • Ultra-Low Power Consumption: Minimizes battery drain in portable applications.
  • Hysteresis Characteristics: Prevents chattering around the detection threshold.
  • Open Drain Output: Compatible with various logic levels and pull-up configurations.
  • Small Package: Ideal for space-constrained applications.
  • Wide Operating Temperature Range: Reliable operation in various environments.

Benefits:

  • Improved System Reliability: Prevents system crashes and data corruption due to voltage fluctuations.
  • Extended Battery Life: Ultra-low power consumption prolongs the operating time of battery-powered devices.
  • Simplified Design: Easy to integrate into existing circuits.
  • Enhanced Data Integrity: Protects data in volatile memory during power failures.

Additional Details:

The XC8102AA01NR-G has a detection voltage of 2.3V. The hysteresis voltage is typically a few tens of millivolts. The supply current is extremely low, typically in the nanoampere range. The operating temperature range is -40°C to +85°C. It comes in a small SOT-23 or similar package.

The open drain output requires an external pull-up resistor.

You May Also Be Interested in

Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4810 $50.5050
255+ $0.3947 $100.6485
395+ $0.3824 $151.0480
545+ $0.3700 $201.6500
700+ $0.3577 $250.3900
940+ $0.3207 $301.4580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,768 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess