EN
  • EN
  • DE
  • IT

XC8107BC10MR-G

Part No XC8107BC10MR-G
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CHAN 1:1 SOT25 / 85mΩ High Function Power Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Packaging Reel
Switch Type USB Switch
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 2.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Maximum) 1A
Rds On (Typ) 104mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-25
Mounting Style Surface Mount
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803723-XC8107BC10MR-G
Ultra Librarian 3D Model Ultra Librarian XC8107BC10MR-G CAD Model

Description

The Torex Semiconductor Ltd XC8107BC10MR-G is a surface mount component.

  • Features: Status Flag
  • Output Type: P-Channel
  • Interface: On/Off with USB Switch
  • Fault Protection: Current Limiting (adjustable), Over Temperature, Reverse Current, UVLO
  • Output Configuration: High Side
  • Voltage Load: 2.5V to 5.5V
  • Rds On (Typ): 104mOhm
  • Current Output: 1A
  • Supply and Demand Status: Balanced
  • Manufacturer Pack Quantity: 3,000
  • Temperature Range: -40°C to 105°C
  • Device Package: SC-74A or SOT-753

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:4 24SSOP
Lowest to $9.4957
Nisshinbo Micro Devices Inc.
NCH LOAD SWITCH IC / Power Switch/Driver
Lowest to $0.6427
ON Semiconductor
IC PWR DRVR N-CHAN 1:1 SOT23-3
Lowest to $2.4336
Texas Instruments
DUAL PCMCIA POWER INTERFACE CONT / Power Switch/Driver
Lowest to $8.5934
ON Semiconductor
IC PWR SWITCH P-CHAN 2:1 20WLCSP
Lowest to $1.3391
Microchip Technology
SINGLE-CHANNEL POWER DISTRIBUTIO
Lowest to $6.7617
Vishay
IC PWR SWITCH P-CHAN 1:1 10DFN / Power Switch/Driver 1:1 P-Channel 3.5A 10-DFN (3x3)
Lowest to $1.6847
ON Semiconductor
IC PWR DRIVER N-CHANNEL 1:1 DPAK
Lowest to $0.1717
Microchip Technology
IC PWR SWITCH BIPOLAR 1:1 8DIP
Lowest to $65.1941

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess