EN
  • EN
  • DE

XC9103D093MR-G

Part No XC9103D093MR-G
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 415300-XC9103D093MR-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC9103D093MR-G CAD Model

Description

The XC9103D093MR-G is a synchronous step-up DC/DC converter from Torex Semiconductor Ltd. designed to efficiently boost voltage in portable devices. The integrated P-channel MOSFET and synchronous rectification contribute to its high efficiency. The '-G' suffix typically indicates that the component is lead-free and RoHS compliant.

Applications:

  • Portable electronic devices
  • Battery-powered equipment
  • Smart watches and fitness trackers
  • Wireless sensors
  • Low-power microcontrollers power supply

Features:

  • Synchronous Rectification: Uses a MOSFET instead of a diode for improved efficiency.
  • High Efficiency: Maximizes battery life in portable applications, reaching up to 90% efficiency.
  • Low Quiescent Current: Reduces power consumption when the device is in standby mode.
  • Input Voltage Range: Suitable for single-cell battery operation.
  • Output Voltage: 0.9V
  • Integrated P-channel MOSFET: Simplifies the design and reduces the number of external components.
  • Overcurrent Protection (OCP): Protects the converter from excessive current.
  • Short-Circuit Protection (SCP): Prevents damage from short-circuit conditions.
  • Thermal Shutdown Protection (TSD): Protects the IC from overheating.

Benefits:

  • Longer Battery Life: Due to high efficiency and low quiescent current.
  • Smaller Footprint: Compact packaging allows for use in space-constrained devices.
  • Stable Output Voltage: Ensures consistent performance of connected loads.
  • Increased Reliability: Protection features prevent damage and extend product lifespan.
  • Simplified Design: Integrated components reduce design complexity and component count.

Additional Details:

The XC9103D093MR-G requires minimal external components for operation. The switching frequency is internally optimized. The maximum output current and efficiency performance are dependent on the input and output voltage conditions, as well as the selection of external components. The device also likely includes soft-start circuitry to limit inrush current during startup. Refer to the manufacturer's datasheet for specific performance characteristics and application recommendations.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess