EN
  • EN
  • DE

NCV662SQ15T1G

Part No NCV662SQ15T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.5V 100MA SC82AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 43 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-82AB
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-82A, SOT-343
Case / Package SC-82AB
Family Name NCV662
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCV662SQ15T1G-ND, NCV662SQ15T1GOSTR-ND, =NCV662SQ15T1GOSCT-ND, NCV662SQ15T1GOSCT-ND, NCV662SQ15T1GOSTR, 488-NCV662SQ15T1GDKR, 488-NCV662SQ15T1GCT, 488-NCV662SQ15T1GTR, NCV662SQ15T1GOSCT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887139-NCV662SQ15T1G
Ultra Librarian 3D Model Ultra Librarian NCV662SQ15T1G CAD Model

Description

ON Semiconductor NCV662SQ15T1G Voltage Regulator

The NCV662SQ15T1G is a precision voltage regulator designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This product offers a fixed output voltage of 1.5V, which is ideal for a wide range of applications that require a stable and reliable voltage source.

With an impressive output current capacity of up to 150 mA, the NCV662SQ15T1G is well-suited for powering sensitive electronic components in automotive, industrial, and consumer electronics. Its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, making it a great choice for battery-operated devices where maximizing battery life is critical.

The device comes in a compact, space-saving 5-pin TSOP package, allowing for easy integration into space-constrained designs. Its small form factor does not compromise its performance, as it includes built-in thermal shutdown and current limit features to protect against overcurrent and overheating conditions, ensuring long-term reliability and safety.

Key features of the NCV662SQ15T1G include:

  • Fixed Output Voltage: 1.5V
  • Output Current: Up to 150 mA
  • Low Dropout Voltage
  • High Accuracy Output Voltage
  • Thermal Shutdown Protection
  • Current Limit Protection
  • Automotive Grade Product
  • Operating Temperature Range: -40°C to +125°C
  • RoHS Compliant
  • Compact 5-pin TSOP Package

The NCV662SQ15T1G is also characterized by its robustness and durability, making it an automotive-grade product that can withstand harsh environments and meet the stringent requirements of the automotive industry. It operates over a wide temperature range, from -40°C to +125°C, which further underscores its reliability in various working conditions.

Whether you are designing power management systems for automotive electronics, portable devices, or any other application that demands a high-quality voltage regulator, the NCV662SQ15T1G from ON Semiconductor is an excellent choice that combines performance, precision, and compactness in one solution.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5206 $52.0600
235+ $0.4272 $100.3920
365+ $0.4138 $151.0370
500+ $0.4005 $200.2500
650+ $0.3871 $251.6150
865+ $0.3471 $300.2415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,763 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess