The XC9111C501MR is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. It features an integrated coil and control IC in a single package, which makes it a compact and highly efficient power solution. This converter is designed for applications that require stable and efficient voltage conversion from a higher voltage to a lower voltage.
Applications:
- Smartphones and Tablets: Power management for core components and peripherals.
- Wearable Devices: Voltage regulation in smartwatches, fitness trackers, and other wearables.
- IoT Devices: Powering microcontrollers, sensors, and communication modules in IoT applications.
- Wireless Modules: Providing stable power for Bluetooth, Wi-Fi, and other wireless communication devices.
- Portable Audio Players: Efficient voltage conversion for audio processing and amplification.
Features:
- Integrated Coil: Simplifies circuit design and reduces the number of external components required.
- Synchronous Rectification: Enhances efficiency by using a MOSFET for rectification instead of a Schottky diode.
- High Efficiency: Provides high efficiency over a wide load range, extending battery life in portable devices.
- Compact Package: Small footprint allows for use in space-constrained applications.
- Stable Operation: Delivers stable and reliable voltage regulation under various load conditions.
- Low Power Consumption: Minimizes quiescent current to further conserve battery power.
Benefits:
- Simplified Design: The integrated coil streamlines the design process and reduces the bill of materials.
- Increased Efficiency: Synchronous rectification ensures high efficiency, minimizing power loss and heat generation.
- Smaller Footprint: The compact package facilitates integration into miniaturized devices.
- Extended Battery Life: High efficiency and low power consumption prolong battery life in portable applications.
- Improved Reliability: Stable operation and integrated components enhance the overall reliability of the power system.
Additional Details:
The XC9111C501MR typically operates with an input voltage range of 2.5V to 5.5V and provides a regulated output voltage of 5.0V. It utilizes a PWM control scheme to ensure efficient power conversion. The device incorporates protection features such as overcurrent protection and thermal shutdown to prevent damage in fault conditions. Its combination of compact size, high efficiency, and integrated design makes it well-suited for a broad range of portable and space-sensitive applications.