EN
  • EN
  • DE

XC9121B091MR

Part No XC9121B091MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOT23
Manufacturer Torex Semiconductor Ltd
Manufacturer Homepage www.torex.co.jp
RoHS State Request Verification
Win Source Part Number 721192-XC9121B091MR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9121B091MR CAD Model

Description

The XC9121B091MR is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. It's designed to efficiently convert a higher voltage to a lower voltage, making it suitable for various portable and battery-powered applications.

Applications

  • Portable Devices: Powering microcontrollers, memory, and other components in smartphones, tablets, and other portable devices.
  • Battery-Powered Equipment: Voltage regulation in battery-powered devices like cameras, audio players, and wearable electronics.
  • Wireless Modules: Providing a stable voltage supply for wireless communication modules such as Bluetooth and Wi-Fi.
  • Power Management: General purpose point-of-load voltage regulation.
  • IoT Devices: Powering sensors and other components in Internet of Things (IoT) devices.

Features

  • Synchronous Rectification: Uses synchronous rectification for high efficiency.
  • Low Quiescent Current: Consumes very little current when not actively switching, extending battery life.
  • Input Voltage Range: Operates over a wide input voltage range, accommodating various battery types and power sources.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet specific application requirements.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from short circuits or excessive load currents.
  • Thermal Shutdown Protection: Provides thermal shutdown protection to prevent overheating.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • High Efficiency: Converts voltage with minimal energy loss, extending battery life.
  • Long Battery Life: Low quiescent current contributes to longer battery life.
  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring reliable operation of connected devices.
  • Compact Size: Small package size allows for integration into space-constrained applications.
  • Robust Protection: Overcurrent and thermal shutdown protection prevent damage from abnormal operating conditions.

Additional Details

The XC9121B091MR typically uses a PWM (Pulse Width Modulation) control scheme to regulate the output voltage. The switching frequency is an important parameter that affects the efficiency and transient response of the converter. External components, such as inductors and capacitors, are required to operate the converter. The values of these components should be selected according to the manufacturer's recommendations to ensure optimal performance. Consult the Torex Semiconductor datasheet for detailed specifications, application information, and component selection guidelines. The 'MR' suffix typically indicates the package type and tape & reel packaging.

Soft-start functionality is often included to limit inrush current during startup, preventing voltage dips and potential damage to other components. The converter may also feature an enable pin for remote on/off control. Careful attention should be paid to PCB layout to minimize noise and interference. The input and output capacitors should be placed close to the converter IC, and the ground plane should be solid and well-connected.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess