The XC9216A15CMRN is a synchronous step-down DC-DC converter, manufactured by Torex Semiconductor Ltd, designed for applications requiring efficient and compact power conversion. This device integrates a control IC and an inductor into a single package, minimizing the number of external components and simplifying the design process.
Applications
- Power supplies for portable devices
- Smartphones and tablets
- Wearable electronics
- Internet of Things (IoT) devices
- Wireless communication modules
Features
- Integrated Inductor: Reduces external component count and simplifies PCB layout.
- Synchronous Rectification: Improves power efficiency by replacing a diode with a MOSFET for rectification.
- High Efficiency: Minimizes power loss and heat generation, leading to longer battery life.
- Low Quiescent Current: Reduces power consumption in standby mode.
- Compact Package: Enables use in space-constrained applications.
- Soft-Start Function: Limits inrush current during startup for stable operation.
- Overcurrent Protection (OCP): Protects the converter and load from excessive current.
- Thermal Shutdown Protection (TSD): Prevents damage from overheating.
Benefits
- Reduced Board Space: Integrated inductor minimizes the required PCB area.
- Longer Battery Life: High efficiency and low quiescent current extend battery life in portable applications.
- Simplified Design: Integrated inductor and minimal external components simplify design and reduce BOM cost.
- Enhanced Reliability: Overcurrent and thermal shutdown protection ensure reliable operation.
- Stable Startup: Soft-start function prevents voltage drops and ensures stable startup.
Additional Details
The XC9216A15CMRN typically operates with an input voltage range of 2.5V to 5.5V, providing a fixed output voltage of 1.5V. It utilizes a PWM control scheme for regulating the output voltage and achieving high efficiency. Key technical specifications include a switching frequency (typically 3MHz), operating temperature range, and package dimensions. The suffix 'N' likely represents a specific packaging or lead finish. The device is RoHS compliant.