EN
  • EN
  • DE

XC9221B095MR

Part No XC9221B095MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 415486-XC9221B095MR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC9221B095MR CAD Model

Description

The XC9221B095MR is a synchronous step-down DC/DC converter from Torex Semiconductor Ltd, designed for efficiency and compactness in voltage regulation applications. It uses a PWM control scheme to deliver stable performance across varying input voltages and load conditions.

Applications:

  • Wearable Technology: Power management in smartwatches, fitness trackers, and other wearable devices.
  • IoT Devices: Supplying power to low-power sensors, wireless modules, and connected devices.
  • Mobile Phones & Tablets: Core voltage regulation for processors and peripherals.
  • Portable Media Players: Powering displays, audio circuitry, and storage devices.
  • Microcontroller Power: Providing a stable voltage rail for microcontrollers in embedded systems.

Features:

  • Synchronous Rectification: Enhances efficiency by minimizing switching losses.
  • PWM Control: Provides stable output voltage and quick transient response.
  • Low Quiescent Current: Reduces power consumption in standby or light-load conditions.
  • Integrated MOSFETs: Simplifies PCB layout and reduces external component count.
  • Compact Packaging: Offered in space-saving packages for dense circuit designs.
  • Wide Input Voltage Range: Accommodates a variety of power sources.
  • High Output Voltage Accuracy: Ensures stable and reliable voltage delivery to connected components.
  • Overcurrent Protection (OCP): Protects against damage from short circuits or excessive load.

Benefits:

  • Increased Efficiency: Minimizes energy waste, resulting in longer battery life for portable devices.
  • Reliable Voltage Regulation: Maintains stable performance of downstream components.
  • Small Footprint: Enables miniaturization in space-constrained applications.
  • Simplified Design: Reduces design complexity and BOM cost.
  • Robust Protection: Protects the device and connected circuits from damage.
  • Extended Battery Life: Low standby power draw extends operational time.

Additional Details:

The XC9221B095MR typically operates at a high switching frequency, allowing for smaller external inductor and capacitor sizes. This converter often includes a soft-start function to limit inrush current during power-up and thermal shutdown to protect from overheating. In this case, the '095' likely indicates an output voltage close to 0.95V, however a datasheet should be consulted to confirm the actual voltage. It is generally available in a small surface mount package like DFN or QFN. The manufacturer's datasheet will provide detailed electrical characteristics, including the precise input voltage range, output current capabilities, and efficiency curves under different load conditions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess