EN
  • EN
  • DE

XC9223B082AR

Part No XC9223B082AR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1A Driver Transistor Built-In Step-Down DC/DC Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 091420-XC9223B082AR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC9223B082AR CAD Model

Description

The XC9223B082AR is a synchronous step-down DC/DC converter IC manufactured by Torex Semiconductor Ltd. This converter is engineered for high efficiency and a compact footprint, making it well-suited for various portable and battery-operated applications. It utilizes a PWM/PFM control system to optimize efficiency across a wide range of load currents.

Applications:

  • Wearable Technology: Ideal for devices like smartwatches, fitness trackers, and other wearable electronics.
  • Mobile Devices: Frequently used in smartphones, tablets, and portable media players.
  • IoT (Internet of Things) Devices: Powers low-power sensors, wireless communication modules, and embedded systems.
  • Portable Medical Devices: Used in medical devices such as blood glucose meters, heart rate monitors, and other handheld equipment.
  • Energy Harvesting Systems: Manages power for devices powered by solar, thermal, or kinetic energy.

Features:

  • Synchronous Rectification: Improves efficiency by reducing power dissipation during switching.
  • PWM/PFM Control: Automatically switches between PWM (Pulse Width Modulation) for high-load efficiency and PFM (Pulse Frequency Modulation) for light-load efficiency.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Integrated Power MOSFETs: Simplifies the circuit design and reduces the number of external components needed.
  • Soft-Start Function: Limits inrush current during startup, preventing voltage drops and potential damage.
  • Overcurrent Protection (OCP): Protects the device and the load from excessive current draw.
  • Thermal Shutdown (TSD): Protects the device from overheating under abnormal operating conditions.
  • Small Package Size: Available in compact packages for space-constrained applications.

Benefits:

  • High Efficiency: Reduces power loss and extends battery life.
  • Optimized Power Consumption: Automatically adjusts the switching mode to maintain high efficiency across a wide range of load currents.
  • Compact Design: Enables smaller and lighter portable devices.
  • Simplified Circuit Design: Reduces the number of external components required, saving space and cost.
  • Robust Protection Features: Protects the device and the load from damage due to overcurrent and overheating.
  • Longer Battery Life: Low quiescent current and optimized power consumption contribute to extended battery life.

Additional Details:

The XC9223B082AR typically operates with a switching frequency in the MHz range. The '082' in the part number likely indicates an output voltage of 0.82V, but the datasheet should be consulted for confirmation. The converter often includes a CL discharge function to rapidly discharge the output capacitor when disabled. Typically available in small surface-mount packages such as DFN or QFN. Consult the manufacturer's datasheet for detailed electrical characteristics, including the input voltage range, output current capability, efficiency curves, and thermal characteristics. The 'AR' suffix typically indicates a specific packaging and/or tape and reel option.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess