EN
  • EN
  • DE

XP131A0616SR

Part No XP131A0616SR
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Description Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 1282150-XP131A0616SR
Manufacturer Homepage www.torex.co.jp
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XP131A0616SR CAD Model

Description

The XP131A0616SR is a P-channel MOSFET manufactured by Torex Semiconductor Ltd. It's designed for load switch applications, power management circuits, and other general-purpose switching applications where a P-channel MOSFET is suitable.

Applications:

  • Load Switching: Controlling power supply to various circuits in portable devices and electronic equipment.
  • Power Management Circuits: Used in battery charging and discharging circuits.
  • DC-DC Converters: Can be used as a switching element in certain DC-DC converter topologies.
  • Reverse Polarity Protection: Preventing damage from incorrect power supply polarity.
  • General Purpose Switching: Switching analog and digital signals in various electronic circuits.

Features:

  • P-Channel MOSFET: Allows for easy driving from logic-level signals.
  • Low On-Resistance (Rds(on)): Minimizes power loss during conduction, improving efficiency.
  • Low Threshold Voltage: Enables operation with low gate drive voltages.
  • Small Package: Available in a compact surface-mount package for space-constrained applications.
  • High-Speed Switching: Provides fast switching speeds for efficient operation in switching circuits.

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power loss, increasing overall circuit efficiency.
  • Compact Design: Small package size allows for integration into dense circuit layouts.
  • Simplified Control: Logic-level gate drive simplifies control and reduces the need for complex driver circuitry.
  • Reliable Operation: Designed for robust performance in demanding applications.

Additional Details:

The XP131A0616SR's key specifications include drain-source voltage (Vds), gate-source voltage (Vgs), drain current (Id), on-resistance (Rds(on)), and gate threshold voltage (Vth). It's essential to consult the Torex Semiconductor datasheet for the XP131A0616SR for detailed electrical characteristics, thermal performance, and package dimensions to ensure proper application and operation.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess