EN
  • EN
  • DE

XP151A13AOMRN

Part No XP151A13AOMRN
Manufacturer Torex Semiconductor Ltd
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 416223-XP151A13AOMRN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XP151A13AOMRN CAD Model

Description

The XP151A13AOMRN is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor voltage levels and provide a reset signal when the voltage falls below a certain threshold. This functionality is essential in preventing damage to sensitive electronic components and ensuring the proper operation of systems, particularly in situations where power supply variations may occur.

Applications

  • Microcontroller Reset Circuits: Generates a reset signal for microcontrollers upon power-up or during voltage drops, ensuring proper initialization.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies and triggers appropriate protective measures.
  • Battery-Powered Devices: Protects batteries from deep discharge by shutting down the device when the battery voltage reaches a critical level.
  • Industrial Control Systems: Monitors power supply voltages to maintain stable and reliable operation of industrial equipment.
  • Automotive Electronics: Ensures the reliable operation of electronic systems in vehicles by monitoring the battery voltage and providing alerts if necessary.

Features

  • High-Accuracy Voltage Detection: Provides precise and reliable voltage monitoring with low tolerance. Likely has a detection voltage of 1.3V based on the '13A' in the name.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-operated devices.
  • Small Package Size: Allows for easy integration into compact electronic devices.
  • Hysteresis: Prevents false triggering of the reset signal due to noise or minor voltage fluctuations.
  • Open Drain Output: Provides flexibility in connecting to various types of circuits.

Benefits

  • Protects Sensitive Components: Prevents damage to electronic components caused by undervoltage conditions.
  • Ensures Stable System Operation: Provides a reliable reset signal for proper system initialization and operation.
  • Extends Battery Life: Low power consumption helps to extend battery life in portable devices.
  • Simplified Circuit Design: Integrated features reduce the need for external components.
  • Improved System Reliability: Reduces the likelihood of system failures due to power supply issues.

The XP151A13AOMRN likely operates with a 1.3V detection threshold. The 'OMR' likely refers to the specific packaging type, and the 'N' might denote a particular revision or feature. For accurate specifications, including operating temperature range, output characteristics, and soldering recommendations, consult the official datasheet from Torex Semiconductor Ltd. Proper soldering techniques are crucial to ensure reliable operation. It is recommended to follow the soldering profile outlined in the datasheet to avoid damage to the IC.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess