EN
  • EN
  • DE

1SS268(TE85L,F)

Part No 1SS268(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Custom Parts (0 - A)
Description Diode PIN Switch 30V 50mA 3-Pin S-Mini T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1160424-1SS268(TE85L,F)
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1SS268(TE85L,F) CAD Model

Description

The 1SS268(TE85L,F) is a silicon epitaxial planar diode manufactured by Toshiba Semiconductor and Storage. It is designed for high-speed switching applications.

Applications

  • High-speed switching circuits
  • Small signal detection
  • Clipping circuits
  • Protection circuits

Features

  • Low forward voltage (VF)
  • Fast reverse recovery time (trr)
  • Small capacitance
  • High reliability
  • Surface mount package (SOD-882)

Benefits

  • Improved switching performance: The fast reverse recovery time allows for efficient switching, reducing power loss and improving circuit performance.
  • Compact design: The small surface mount package allows for miniaturization of electronic devices.
  • Reliable operation: The diode's robust construction ensures stable performance and long operational life.
  • Versatile application: Suitable for a wide range of high-speed switching and signal processing tasks.
  • Reduced voltage drop: The low forward voltage minimizes voltage drop across the diode, enhancing circuit efficiency.

Additional Details

Absolute Maximum Ratings:

  • Peak Reverse Voltage: 60V
  • Average Rectified Forward Current: 100mA
  • Forward Surge Current: 500mA
  • Power Dissipation: 150mW
  • Junction Temperature: 150°C
  • Storage Temperature: -55 to 150°C

Electrical Characteristics (Ta=25°C):

  • Forward Voltage (IF=10mA): 0.65V (typ.) / 0.80V (max.)
  • Reverse Current (VR=60V): 1 μA (max.)
  • Reverse Recovery Time (IF=10mA, VR=6V, RL=100Ω): 4ns (typ.)
  • Total Capacitance (VR=0V, f=1MHz): 2.0 pF (typ.)

The 1SS268(TE85L,F) is typically used in applications where a fast switching speed and low capacitance are required. Its small size and surface mount package make it ideal for compact electronic devices. Its electrical characteristics and ratings must be carefully considered in circuit design to ensure reliable and efficient operation.

You May Also Be Interested in

Crouzet USA
Microswitch, Miniature, V3-83161 Series, 831618 Sp4174 I W2
Need more? Email Us
E2V
EPROM OTP 256K-bit 32K x 8 250ns 32-Pin LCC
Need more? Email Us
Johanson Technology Inc.
MLCC 1812, 0.33 F, 10%, 250V / 7 Inch Reel
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Rochester Electronics
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Microchip Technology
Contact for details
Need more? Email Us
Freescale Semiconductor - NXP
French Electronic Distributor since 1988
Need more? Email Us
Sumitomo Electric
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess